Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HDD MP3 Walkman A1200 Blue 8 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDD MP3 Walkman A1200 Blue
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NW-A1200L
Category
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9354
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony HDD MP3 Walkman A1200 Blue 8 GB :
The short editorial description of Sony HDD MP3 Walkman A1200 Blue 8 GB

8 GB HDD MP3 Walkman
More>>>
Sony HDD MP3 Walkman A1200 Blue 8 GB:
The official marketing text of Sony HDD MP3 Walkman A1200 Blue 8 GB as supplied by the manufacturer

-Beautiful and sexy body weighing just 109 grams, available in various colours.
-Long battery life of upto 20 hours, rechargeable via AC adaptor and USB connection.
-Unique 'Artist Link' feature lets you discover new artists of your favourite genre.
-Shuffle the way you like it with the new 'My Favourite' and 'Time Machine' Shuffle modes.
-Easy to find any Artist, Album or Song by using the new 'Initial Search' tool.
-New and improved application software 'CONNECT Player'.

Short summary description Sony HDD MP3 Walkman A1200 Blue 8 GB:
This short summary of the Sony HDD MP3 Walkman A1200 Blue 8 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HDD MP3 Walkman A1200 Blue, 8 GB, 109 g, Blue

Long summary description Sony HDD MP3 Walkman A1200 Blue 8 GB:
This is an auto-generated long summary of Sony HDD MP3 Walkman A1200 Blue 8 GB based on the first three specs of the first five spec groups.

Sony HDD MP3 Walkman A1200 Blue. Total storage capacity: 8 GB. Continuous audio playback time: 20 h. Weight: 109 g. Product colour: Blue

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Blue
Storage
Player media type *
The characteristics of the media that can be read by the player.
Hard disk drive
Total storage capacity *
The total amount of data that can be stored on the device.
8 GB
Radio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
No
Record modes
Voice recording *
If the device is geared up for voice recording.
No
Ports & interfaces
Line-out
Yes
Power
Continuous audio playback time *
Number of hours on average for continuous play. This is dependent on the device battery capacity.
20 h
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
109 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
SonicStage 4.0
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
55 x 18.7 x 88.1 mm
USB powered
The device can be powered via a USB connection.
Yes
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Brand Image Product code Product Stock Price from
Sony HDD MP3 Walkman A1200 Black 8 GB Sony HDD MP3 Walkman A1200 Black 8 GB
(show image)
NW-A1200B HDD MP3 Walkman A1200 Black 0,00
(excl. VAT)
0,00 (incl. VAT)
Sony HDD MP3 Walkman A1200 8 GB Sony HDD MP3 Walkman A1200 8 GB
(show image)
NW-A1200 HDD MP3 Walkman A1200 0,00
(excl. VAT)
0,00 (incl. VAT)
Sony HDD MP3 Walkman A1200 Violet 8 GB Sony HDD MP3 Walkman A1200 Violet 8 GB
(show image)
NW-A1200V HDD MP3 Walkman A1200 Violet 0,00
(excl. VAT)
0,00 (incl. VAT)
Sony HDD MP3 Walkman A1200 Pink 8 GB Sony HDD MP3 Walkman A1200 Pink 8 GB
(show image)
NW-A1200P HDD MP3 Walkman A1200 Pink 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details