Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony NV-U70T GPS Navigation System navigator

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NV-U70T GPS Navigation System
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NV-U70T
Category
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13541
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony NV-U70T GPS Navigation System navigator :
The short editorial description of Sony NV-U70T GPS Navigation System navigator

NV-U70T - Fully Portable Plug and Play GPS Navigation System with mapping for 27 European countries and TMC real-time traffic information facilit
More>>>
Sony NV-U70T GPS Navigation System navigator:
The official marketing text of Sony NV-U70T GPS Navigation System navigator as supplied by the manufacturer

-Personal GPS Navigation System
-Voice Guidance
-2-Way Separate Speaker System
-2D and 3D Map Display Mode
-TMC (Traffic Message Channel) with dynamic re-routing (via RDS-TMC receiver Cradle)
-Over 1,000,000 Points of Interest including Restaurants, Accommodation, Entertainment, Petrol Stations, Parking and Sports
-Pan European Map Coverage: 27 countries
-Speaks: English, German, French, Dutch, Czech, Polish, Greek, Flemish, Danish, Finnish, Norwegian, Swedish
-Built-In Lithium-Ion Battery with 4 hours operating time
Navteq Map Data installed

Short summary description Sony NV-U70T GPS Navigation System navigator:
This short summary of the Sony NV-U70T GPS Navigation System navigator data-sheet is auto-generated and uses the product title and the first six key specs.

Sony NV-U70T GPS Navigation System, Internal storage, Touch Screen, Lithium-Ion (Li-Ion), 4 h, 1000 MB

Long summary description Sony NV-U70T GPS Navigation System navigator:
This is an auto-generated long summary of Sony NV-U70T GPS Navigation System navigator based on the first three specs of the first five spec groups.

Sony NV-U70T GPS Navigation System. Map storage: Internal storage. Interface type: Touch Screen. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 4 h. Internal memory: 1000 MB

GPS type
Marine (chartplotters, sounders) *
The device is capable of chartplotting etc. to make it suitable for marine navigation.
No
Sport (fitness, running) *
The device is suitable for sports tracking.
No
Outdoor (hiking, trekking) *
You can use device at the time of outdoor activity.
No
Geocaching (GPS stash hunt) *
The device can be used for Geocaching activities.
No
Auto *
Device is for use in a car.
Yes
Aviation *
Flying a plane
No
Navigation
Number of waypoints
Number of Waypoints saved on the GPS
No
Barometric altimeter
Device has built-in barometric altimeter to indicate altitude.
No
Electronic compass
Electronic instrument used for navigation that shows directions in a frame of reference (north, south, east, west) that is stationary relative to the surface of the earth.
No
GPS Performance
WAAS capability
WAAS (Wide Area Augmentation System) technology support.
No
Map
Map storage
Internal storage
Display
Display size (HxV) (imperial)
Size of the display for this product
3.5
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Design
Interface type
Touch Screen
Power
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
4 h
Other features
Basemap
Basemap installed on the device.
Yes
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
1000 MB
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:23
Uk has collected 1 expert review for Sony NV-U70T GPS Navigation System navigator but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:23
Nl heeft 1 proffesionele recensie voor Sony NV-U70T GPS Navigation System navigator gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:23
Fr a recueilli 1 avis d’experts pour Sony NV-U70T GPS Navigation System navigateur mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:23
De hat 1 Expertenmeinung für Sony NV-U70T GPS Navigation System Navigationssystem zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:23
Testseek ha raccolto 1 recensione da parte di esperti per Sony NV-U70T GPS Navigation System navigatore ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:23
Es ha coleccionado 1 opiniones de expertos para Sony NV-U70T GPS Navigation System navegador pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:23
Dk har samlet 1 ekspertanmeldelse for Sony NV-U70T GPS Navigation System navigator men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:23
Se har samlat in 1 experttest för Sony NV-U70T GPS Navigation System navigatorer men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
productsifter.com
Updated:
2017-03-01 09:11:23
Sony has a worldwide reputation for producing high-quality and desirable technologies. Its taken this reputation and quality and invested it into the GPS market. The Sony NV-U70T might not have the most attractive name but it should certainly appeal t...
0%
Show all
Customer service details
X