Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Rechargeable Battery Pack NP-BG1 Lithium-Ion (Li-Ion) 960 mAh

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rechargeable Battery Pack NP-BG1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-BG1 show
Show alternative article codes used in the online market place
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42325
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Rechargeable Battery Pack NP-BG1 Lithium-Ion (Li-Ion) 960 mAh :
The short editorial description of Sony Rechargeable Battery Pack NP-BG1 Lithium-Ion (Li-Ion) 960 mAh

NP-BG1 - Rechargeable Battery Pack
More>>>
Sony Rechargeable Battery Pack NP-BG1 Lithium-Ion (Li-Ion) 960 mAh:
The official marketing text of Sony Rechargeable Battery Pack NP-BG1 Lithium-Ion (Li-Ion) 960 mAh as supplied by the manufacturer

-Lithium Ion Type G battery
-Approx. Capacity: 960mAh , 3.4Wh
-Approx. Weight: 26.8g

Short summary description Sony Rechargeable Battery Pack NP-BG1 Lithium-Ion (Li-Ion) 960 mAh:
This short summary of the Sony Rechargeable Battery Pack NP-BG1 Lithium-Ion (Li-Ion) 960 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Rechargeable Battery Pack NP-BG1, 960 mAh, Lithium-Ion (Li-Ion)

Long summary description Sony Rechargeable Battery Pack NP-BG1 Lithium-Ion (Li-Ion) 960 mAh:
This is an auto-generated long summary of Sony Rechargeable Battery Pack NP-BG1 Lithium-Ion (Li-Ion) 960 mAh based on the first three specs of the first five spec groups.

Sony Rechargeable Battery Pack NP-BG1. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 960 mAh. Weight: 26.8 g

Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
960 mAh
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
26.8 g
Brand Image Product code Product Stock Price from
CoreParts

CoreParts 3.6V 950mAh Li-Ion Lithium-Ion (Li-Ion)
(show image)
MBD1081 3.6V 950mAh Li-Ion EUR 36,41
(excl. VAT)
EUR 43,69 (incl. VAT)
Customer service details
X