Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony NAS-SV20i Made for iPod network music system

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NAS-SV20i Made for iPod network music system
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NAS-SV20I show
Show alternative article codes used in the online market place
Category
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11996
This statistic is based on the 96359 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94187 free Open Icecat users.
Info modified on: 14 Jun 2019 12:51:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony NAS-SV20i Made for iPod network music system :
The short editorial description of Sony NAS-SV20i Made for iPod network music system

20W RMS, Wi-Fi®, DLNA, Made for iPod, Works with iPhone, Party Mode, IR remote
More>>>
Sony NAS-SV20i Made for iPod network music system:
The official marketing text of Sony NAS-SV20i Made for iPod network music system as supplied by the manufacturer

Create a multi-room music system for your devices


Internet radio: Enjoy listening to more than 5000 stations without connecting to a PC.

Stream music from your PC: Stream the music stored on you PC wirelessly.

Wi-Fi® built-in: Access content like internet radio without a PC, and connect securely to the internet.

Made for iPod / Works with iPhone: Certified to work with your iPod and your iPhone (with no need to enter airplane mode).

Audio in: Connect your digital music player and play MP3s in great sound quality.

DLNA: Stream music wirelessly from a PC, and connect to other DLNA digital media players and renderers.

Party Mode: Just press Party Mode, and every Sony's networked music player will play the same song at the same time.

3 line LCD: Bright and clear 3-line LCD colour screen display for easy navigation.

Short summary description Sony NAS-SV20i Made for iPod network music system:
This short summary of the Sony NAS-SV20i Made for iPod network music system data-sheet is auto-generated and uses the product title and the first six key specs.

Sony NAS-SV20i Made for iPod network music system, 20 W, Black, 100 - 240 V, 50 - 60 Hz, 366 x 170 x 148 mm

Long summary description Sony NAS-SV20i Made for iPod network music system:
This is an auto-generated long summary of Sony NAS-SV20i Made for iPod network music system based on the first three specs of the first five spec groups.

Sony NAS-SV20i Made for iPod network music system. RMS rated power: 20 W. Product colour: Black. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Dimensions (WxDxH): 366 x 170 x 148 mm

Audio
RMS rated power *
20 W
Design
Product colour *
Black
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Other features
Dimensions (WxDxH)
366 x 170 x 148 mm