Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Hi-MD WALKMAN®

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hi-MD WALKMAN®
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MZNH600S.4
Category
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13195
This statistic is based on the 74548 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72824 free Open Icecat users .
Info modified on: 02 Sep 2017 05:16:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Hi-MD WALKMAN® :
The short editorial description of Sony Hi-MD WALKMAN®

Hi-MD WALKMAN®
More>>>

Sony Hi-MD WALKMAN®:
The official marketing text of Sony Hi-MD WALKMAN® as supplied by the manufacturer
Transfer up to 45 CD's onto a 1 GB Hi-MD disc thanks to ATRAC3plus compression technology
SonicStage 2.0 software for easy music management and unlimited music transfers of your favorite tracks to your Hi-MD WALKMAN
Supports all popular digital audio formats: ATRAC / MP3 / WMA / WAV
Record from multiple sources: USB-in / Analogue-in / Digital-in
Extreme fast music transfer from and to PC: 1 CD in less than 40 seconds
Short summary description Sony Hi-MD WALKMAN®:
This short summary of the Sony Hi-MD WALKMAN® data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Hi-MD WALKMAN®, MiniDisc, 1 GB, LCD, 7.5 h, 101 g, 83.6 x 77 x 28.9 mm
Long summary description Sony Hi-MD WALKMAN® :

Sony Hi-MD WALKMAN®. Player media type: MiniDisc, Total storage capacity: 1 GB. Display: LCD. Voice recording time: 7.5 h. Weight: 101 g. Dimensions (WxDxH): 83.6 x 77 x 28.9 mm

This is an auto-generated long summary of Sony Hi-MD WALKMAN® based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Storage
Player media type *
MiniDisc
Total storage capacity *
The total amount of data that can be stored on the device.
1 GB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Audio
Equalizer
Device that attempts to reverse the distortion incurred by a signal transmitted through a channel.
Yes
Radio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
No
Record modes
Voice recording *
Yes
Voice recording time
7.5 h
Ports & interfaces
Line-in
Yes
Line-out
No
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
101 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
83.6 x 77 x 28.9 mm
X