location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony MVC-FD75 Digital Camera Compact camera 0.3 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MVC-FD75 Digital Camera
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MVC-FD75
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124369
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony MVC-FD75 Digital Camera Compact camera 0.3 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 0.3 MP CCD Silver
  • - Optical zoom: 10x
  • - Lithium-Ion (Li-Ion)
Long product name Sony MVC-FD75 Digital Camera Compact camera 0.3 MP CCD Silver :
The long product name of Sony MVC-FD75 Digital Camera Compact camera 0.3 MP CCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MVC-FD75 Digital Camera
More>>>
Short summary description Sony MVC-FD75 Digital Camera Compact camera 0.3 MP CCD Silver:
This short summary of the Sony MVC-FD75 Digital Camera Compact camera 0.3 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MVC-FD75 Digital Camera, 0.3 MP, CCD, 10x, 595.3 g, Silver

Long summary description Sony MVC-FD75 Digital Camera Compact camera 0.3 MP CCD Silver:
This is an auto-generated long summary of Sony MVC-FD75 Digital Camera Compact camera 0.3 MP CCD Silver based on the first three specs of the first five spec groups.

Sony MVC-FD75 Digital Camera. Camera type: Compact camera, Megapixel (approx.): 0.3 MP, Sensor type: CCD. Optical zoom: 10x, Focal length range: 4.2 - 42 mm. Display diagonal: 6.35 cm (2.5"). Weight: 595.3 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:50:29
Uk has collected 2 expert reviews for Sony MVC-FD75 Digital Camera Compact camera 0.3 MP CCD Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
steves-digicams.com
Updated:
2014-08-06 10:52:08
The FD75 features Program Auto Exposure with six different exposure modes to help you take the best pictures even under the most difficult lighting conditions: Portrait -- sharp subject with blurred background, Beach & Snow--compensates for dark object...
0%
Country Distributor
United Kingdom 1 distributor(s)