Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MSX1GST 1 GB Memory Stick PRO™ memory card MS

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSX1GST 1 GB Memory Stick PRO™
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSX1GST
Category
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7074
This statistic is based on the 90262 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88243 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony MSX1GST 1 GB Memory Stick PRO™ memory card MS :
The short editorial description of Sony MSX1GST 1 GB Memory Stick PRO™ memory card MS

MSX1GST 1 GB Memory Stick PRO™ Media
More>>>
Sony MSX1GST 1 GB Memory Stick PRO™ memory card MS:
The official marketing text of Sony MSX1GST 1 GB Memory Stick PRO™ memory card MS as supplied by the manufacturer

Store more for less with the 1 Gigabyte MSX1GST Memory Stick PRO™ media from Sony. With a huge available storage capacity of 940 Megabytes, you can maximize your Memory Stick PRO™ media compatible device’s file capacity without breaking the bank.
The MSX1GST makes a perfect upgrade for your digital camera or camcorder with its expanded operating temperature range of -13° F to 185° Fahrenheit and backward compatibly with most devices that use standard Memory Stick PRO™ media. When used with Memory Stick PRO™ optimized devices is supports minimum read and write speeds of 15 Megabits per second.

Short summary description Sony MSX1GST 1 GB Memory Stick PRO™ memory card MS:
This short summary of the Sony MSX1GST 1 GB Memory Stick PRO™ memory card MS data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MSX1GST 1 GB Memory Stick PRO™, 1 GB, MS, 15 MB/s

Long summary description Sony MSX1GST 1 GB Memory Stick PRO™ memory card MS:
This is an auto-generated long summary of Sony MSX1GST 1 GB Memory Stick PRO™ memory card MS based on the first three specs of the first five spec groups.

Sony MSX1GST 1 GB Memory Stick PRO™. Capacity: 1 GB, Flash card type: MS, Write speed: 15 MB/s

Memory
Capacity *
Capacity of the storage media.
1 GB
Flash card type *
A flash card is a computer storage device electrically erased and reprogrammed. Types of flash cards include CompactFlash (CF), Memory Stick (MS) etc.
MS
Write speed
The speed at which a device can write data.
15 MB/s
Power
Input voltage
The voltage (V) which is required to power the product.
2.7 - 3.6 V
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-10.56 - 85 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
21.5 x 50 x 2.8 mm
Interface type
10-pin Serial Memory Stick Interface & 4-pin Parallel
Customer service details
X