Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Memory Stick Pro Duo 16GB with USB Adaptor memory card MS

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Memory Stick Pro Duo 16GB with USB Adaptor
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSMT16G-USB
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
3355830024571
Category
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35337
This statistic is based on the 88728 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86726 free Open Icecat users.
Info modified on: 22 Nov 2017 03:01:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Memory Stick Pro Duo 16GB with USB Adaptor memory card MS :
The short editorial description of Sony Memory Stick Pro Duo 16GB with USB Adaptor memory card MS

Memory Stick Pro Duo 16GB
More>>>
Sony Memory Stick Pro Duo 16GB with USB Adaptor memory card MS:
The official marketing text of Sony Memory Stick Pro Duo 16GB with USB Adaptor memory card MS as supplied by the manufacturer

Memory Stick Pro Duo 16GB - Highest capacity of the range for storing, sharing and transferring thousands of high quality pictures, videos and music.
- Delivered with a standard size adaptor.
- Ideal for high resolution video recording.
- Greater durability: 5 years warranty.
- Compatible with all Sony Cyber-shot, Handycam, VAIO, PSP & Alpha released after 2007.
- Refer to http://support.sony-europe.com/memstick/ for compatibility information.
- Compatible with copyright protection technology ("MagicGate").

Short summary description Sony Memory Stick Pro Duo 16GB with USB Adaptor memory card MS:
This short summary of the Sony Memory Stick Pro Duo 16GB with USB Adaptor memory card MS data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Memory Stick Pro Duo 16GB with USB Adaptor, 16 GB, MS

Long summary description Sony Memory Stick Pro Duo 16GB with USB Adaptor memory card MS:
This is an auto-generated long summary of Sony Memory Stick Pro Duo 16GB with USB Adaptor memory card MS based on the first three specs of the first five spec groups.

Sony Memory Stick Pro Duo 16GB with USB Adaptor. Capacity: 16 GB, Flash card type: MS

Memory
Capacity *
Capacity of the storage media.
16 GB
Flash card type *
A flash card is a computer storage device electrically erased and reprogrammed. Types of flash cards include CompactFlash (CF), Memory Stick (MS) etc.
MS
Power
Power consumption (write)
100 mA
Power consumption (read)
100 mA
Input voltage
The voltage (V) which is required to power the product.
2.7 - 3.6 V
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-25 - 85 °C
Weight & dimensions
Width
The measurement or extent of something from side to side.
31 mm
Depth
The distance from the front to the back of something.
1.6 mm
Height
The measurement of the product from head to foot or from base to top.
20 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2 g
Other features
USB powered
The device can be powered via a USB connection.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2012-01-27 01:30:25
Uk has collected 1 expert review for Sony Memory Stick Pro Duo 16GB with USB Adaptor memory card MS but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2012-01-27 01:30:25
Nl heeft 1 proffesionele recensie voor Sony Memory Stick Pro Duo 16GB with USB Adaptor flashgeheugen MS gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2012-01-27 01:30:25
Fr a recueilli 1 avis d’experts pour Sony Memory Stick Pro Duo 16GB with USB Adaptor mémoire flash 16 Go MS mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2012-01-27 01:30:25
De hat 1 Expertenmeinung für Sony Memory Stick Pro Duo 16GB with USB Adaptor Speicherkarte MS zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2012-01-27 01:30:25
Testseek ha raccolto 1 recensione da parte di esperti per Sony Memory Stick Pro Duo 16GB with USB Adaptor memoria flash MS ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2012-01-27 01:30:25
Es ha coleccionado 1 opiniones de expertos para Sony Memory Stick Pro Duo 16GB with USB Adaptor memoria flash MS pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2012-01-27 01:30:25
Dk har samlet 1 ekspertanmeldelse for Sony Memory Stick Pro Duo 16GB with USB Adaptor hukommelseskort MS men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2012-01-27 01:30:25
Se har samlat in 1 experttest för Sony Memory Stick Pro Duo 16GB with USB Adaptor flashminne MS men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
01net.com
Updated:
2012-01-27 01:30:25
Le lancement dun produit est toujours loccasion de mettre en avant une innovation ou une évolution. La nouvelle carte mémoire Memory Stick Pro Duo 8 Go de Sony est lévolution du modèle de 4 Go déjà disponible. Grâce à cette nouvelle capacité (la plu...
Good Capacité intéressante, Compacité, Performances...
Bad Prix élevé, Garantie 5 ans...
Bottom line Le lancement dun produit est toujours loccasion de mettre en avant une innovation ou une évolution. La nouvelle carte mémoire Memory Stick Pro Duo 8 Go de Sony est lévolution du modèle de 4 Go déjà disponible. Grâce à cette nouvelle capacité (la plu...
0%
Show all
Country Distributor
Deutschland 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Customer service details
X