Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 128 MB Memory Stick Duo™ memory card 0.125 GB MS

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
128 MB Memory Stick Duo™
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSH-M128N
Category
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11351
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 04 Apr 2019 04:31:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony 128 MB Memory Stick Duo™ memory card 0.125 GB MS :
The short editorial description of Sony 128 MB Memory Stick Duo™ memory card 0.125 GB MS

128 MB Memory Stick Duo™ - Universal Digital Media
More>>>
Sony 128 MB Memory Stick Duo™ memory card 0.125 GB MS:
The official marketing text of Sony 128 MB Memory Stick Duo™ memory card 0.125 GB MS as supplied by the manufacturer

128 MB Memory Stick Duo™ - Universal Digital Media


- One-third the volume and half the weight of standard-size Memory Stick

- Parallel data transfer (High Speed data transfer)

- Compatible with copyright protection technology ("MagicGate")

- Sturdy construction and single flat 10-pin connector with guide grooves ensures reliable data exchange

Short summary description Sony 128 MB Memory Stick Duo™ memory card 0.125 GB MS:
This short summary of the Sony 128 MB Memory Stick Duo™ memory card 0.125 GB MS data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 128 MB Memory Stick Duo™, 0.125 GB, MS

Long summary description Sony 128 MB Memory Stick Duo™ memory card 0.125 GB MS:
This is an auto-generated long summary of Sony 128 MB Memory Stick Duo™ memory card 0.125 GB MS based on the first three specs of the first five spec groups.

Sony 128 MB Memory Stick Duo™. Capacity: 0.125 GB, Flash card type: MS

Memory
Capacity *
Capacity of the storage media.
0.125 GB
Flash card type *
A flash card is a computer storage device electrically erased and reprogrammed. Types of flash cards include CompactFlash (CF), Memory Stick (MS) etc.
MS
Power
Standby current
0.3 mA
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
31 x 1.6 x 20 mm
Interface type
Serial interface & Parallel interface (4 pins), Single flat 10-pin connector
Customer service details
X