This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 1 GB Memory Stick Micro(TM) memory card MMC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 GB Memory Stick Micro(TM)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSA1GA
Category
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony 1 GB Memory Stick Micro(TM) memory card MMC :
The short editorial description of Sony 1 GB Memory Stick Micro(TM) memory card MMC

1 GB Memory Stick Micro(TM)
More>>>
Sony 1 GB Memory Stick Micro(TM) memory card MMC:
The official marketing text of Sony 1 GB Memory Stick Micro(TM) memory card MMC as supplied by the manufacturer

The Memory Stick Micro™ (M2™) is designed to meet the growing storage needs of highly compact, multifunctional mobile phones. Exchange data with standard-size Memory Stick PRO™-compatible products by inserting the M2™ into the supplied adaptor. M2™ is approximately one-quarter the size of Memory Stick PRO Duo™ media, and only about 1.2 mm thick. Because it's dual-voltage it can be used with both mobile phones (1.8 volts) and Memory Stick PRO™-compatible products operating at 3.3 volts.

Short summary description Sony 1 GB Memory Stick Micro(TM) memory card MMC:
This short summary of the Sony 1 GB Memory Stick Micro(TM) memory card MMC data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 1 GB Memory Stick Micro(TM), 1 GB, MMC, 15 MB/s

Long summary description Sony 1 GB Memory Stick Micro(TM) memory card MMC:
This is an auto-generated long summary of Sony 1 GB Memory Stick Micro(TM) memory card MMC based on the first three specs of the first five spec groups.

Sony 1 GB Memory Stick Micro(TM). Capacity: 1 GB, Flash card type: MMC, Write speed: 15 MB/s

Memory
Capacity *
1 GB
Flash card type *
MMC
Write speed
15 MB/s
Power
Input voltage
1.8 / 3.3 V
Weight & dimensions
Width
12.5 mm
Depth
15 mm
Height
1.2 mm
Weight
1 g
Brand Image Product code Product Stock Price from
Sony MSA1GU2 memory card 1 GB M2 Sony MSA1GU2 memory card 1 GB M2
(show image)
MSA1GUSE MSA1GU2 0.00
(excl. VAT)
0 (incl. VAT)
Sony 512 MB Memory Stick Micro M2 memory card 0.5 GB MS Sony 512 MB Memory Stick Micro M2 memory card 0.5 GB MS
(show image)
MSA512A-5RING 512 MB Memory Stick Micro M2 0.00
(excl. VAT)
0 (incl. VAT)
Sony 256 MB Memory Stick Micro(TM) memory card 0.25 GB MS Sony 256 MB Memory Stick Micro(TM) memory card 0.25 GB MS
(show image)
MSA256A 256 MB Memory Stick Micro(TM) 0.00
(excl. VAT)
0 (incl. VAT)