Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Memory Stick 128MB memory card 0.125 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Memory Stick 128MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSA128
Category
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7962
This statistic is based on the 86059 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84062 free Open Icecat users.
Info modified on: 25 Apr 2019 13:05:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Memory Stick 128MB memory card 0.125 GB :
The short editorial description of Sony Memory Stick 128MB memory card 0.125 GB

Compact Memory flash card 128MB
More>>>
Sony Memory Stick 128MB memory card 0.125 GB:
The official marketing text of Sony Memory Stick 128MB memory card 0.125 GB as supplied by the manufacturer

Ready to take those holiday photos? Before you do, get Sony's 128MB Memory Stick media, which has up to 80 times the storage capacity of a floppy disc.
• Memory Stick Digital Data Storage

• Ultra-Small, Thin Design

• 128 MB Storage Capacity

• Erasure Prevention Switch

• 10 Pin Connector for High Reliability

Short summary description Sony Memory Stick 128MB memory card 0.125 GB:
This short summary of the Sony Memory Stick 128MB memory card 0.125 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Memory Stick 128MB, 0.125 GB

Long summary description Sony Memory Stick 128MB memory card 0.125 GB:
This is an auto-generated long summary of Sony Memory Stick 128MB memory card 0.125 GB based on the first three specs of the first five spec groups.

Sony Memory Stick 128MB. Capacity: 0.125 GB

Memory
Capacity *
Capacity of the storage media.
0.125 GB
Features
Data retention
10 year(s)
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
22 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
28 x 3.7 x 66.9 mm
Interface type
SD
Start-up time
45 ms
Transfer rate
0.8 MB/s
Special features
Recommended to use with: DCR-TRV20, DCR-VX2000, DCR-PC5, DCR-TRV330, DCR-TRV530, DCR-TRV730, DCR-TRV830, DCR-PC110, DCR-TRV17, DCR-TRV30, DSC-S70, DSC-S50, DSC-S30, DSC-F505V, DSC-P1, DSC-S75, DSC-P30, and DSC-P50.
Customer service details
X