Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 16MB MEMORY STICK 0.015625GB MS memory card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16MB MEMORY STICK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSA-16A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4901780552429
Category
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
memory cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 33414
This statistic is based on the 74624 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72898 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony 16MB MEMORY STICK 0.015625GB MS memory card :
The short editorial description of Sony 16MB MEMORY STICK 0.015625GB MS memory card

16MB MEMORY STICK
More>>>

Sony 16MB MEMORY STICK 0.015625GB MS memory card:
The official marketing text of Sony 16MB MEMORY STICK 0.015625GB MS memory card as supplied by the manufacturer
Sony Memory Stick Media gives you up to five times the storage capacity of a standard 3.5" floppy disk. Use this next generation of digital data storage to easily transfer images, sounds, data and text between cameras, computers and other electronic devices.

Ultra-thin and ultra-small digital data storage has arrived. The Memory Stick is smaller than a stick of chewing gum, so it's ideal for use in small digital AV electronics products such as Sony Cyber-shot® digital cameras and Sony Handycam® Camcorders. An Erasure Prevention Switch helps prevent stored data from being accidentally erased. A rugged 10-pin connector ensures foolproof insertion, and Original Serial Protocol ensures forward compatibility with higher compatibility and higher capacity models to be developed in the future.
Short summary description Sony 16MB MEMORY STICK 0.015625GB MS memory card:
This short summary of the Sony 16MB MEMORY STICK 0.015625GB MS memory card data-sheet is auto-generated and uses the product title and the first six key specs.
Sony 16MB MEMORY STICK, 0.015625 GB, MS
Long summary description Sony 16MB MEMORY STICK 0.015625GB MS memory card :

Sony 16MB MEMORY STICK. Capacity: 0.015625 GB, Flash card type: MS

This is an auto-generated long summary of Sony 16MB MEMORY STICK 0.015625GB MS memory card based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Memory
Capacity *
Capacity of the storage media.
0.015625 GB
Flash card type *
A flash card is a computer storage device electrically erased and reprogrammed. Types of flash cards include CompactFlash (CF), Memory Stick (MS) etc.
MS
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4 g
Brand Image Product code Product Stock Price from
Sony MSA2GU2 2GB M2 memory card Sony MSA2GU2 2GB M2 memory card
(show image)
MSA2GN2 MSA2GU2 EUR 4,92
(excl. VAT)
EUR 5,90 (incl. VAT)
Sony MSA8GU2 8GB M2 memory card Sony MSA8GU2 8GB M2 memory card
(show image)
MSA8GN2 MSA8GU2  — 
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
X