Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Memory Stick PRO DUO 2GB memory card MS

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Memory Stick PRO DUO 2GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MS-EX2G
Category
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18740
This statistic is based on the 92371 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90276 free Open Icecat users.
Info modified on: 04 Apr 2019 08:06:21
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony Memory Stick PRO DUO 2GB memory card MS:
This short summary of the Sony Memory Stick PRO DUO 2GB memory card MS data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Memory Stick PRO DUO 2GB, 2 GB, MS, 30 MB/s, 30 MB/s

Long summary description Sony Memory Stick PRO DUO 2GB memory card MS:
This is an auto-generated long summary of Sony Memory Stick PRO DUO 2GB memory card MS based on the first three specs of the first five spec groups.

Sony Memory Stick PRO DUO 2GB. Capacity: 2 GB, Flash card type: MS, Read speed: 30 MB/s, Write speed: 30 MB/s

Memory
Capacity *
Capacity of the storage media.
2 GB
Flash card type *
A flash card is a computer storage device electrically erased and reprogrammed. Types of flash cards include CompactFlash (CF), Memory Stick (MS) etc.
MS
Read speed
The speed at which a device can read data.
30 MB/s
Write speed
The speed at which a device can write data.
30 MB/s
Weight & dimensions
Width
The measurement or extent of something from side to side.
31 mm
Depth
The distance from the front to the back of something.
1.6 mm
Height
The measurement of the product from head to foot or from base to top.
20 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2 g
Source Testseek summary Average rating
Reviews
Updated:
2016-04-02 19:51:53
Uk has collected 1 expert review for Sony Memory Stick PRO DUO 2GB memory card MS but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-04-02 19:51:53
Nl heeft 1 proffesionele recensie voor Sony Memory Stick PRO DUO 2GB flashgeheugen MS gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-04-02 19:51:53
Fr a recueilli 1 avis d’experts pour Sony Memory Stick PRO DUO 2GB mémoire flash 2 Go MS mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-04-02 19:51:53
De hat 1 Expertenmeinung für Sony Memory Stick PRO DUO 2GB Speicherkarte MS zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-04-02 19:51:53
Testseek ha raccolto 1 recensione da parte di esperti per Sony Memory Stick PRO DUO 2GB memoria flash MS ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-04-02 19:51:53
Es ha coleccionado 1 opiniones de expertos para Sony Memory Stick PRO DUO 2GB memoria flash MS pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-04-02 19:51:53
Dk har samlet 1 ekspertanmeldelse for Sony Memory Stick PRO DUO 2GB hukommelseskort MS men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-04-02 19:51:53
Se har samlat in 1 experttest för Sony Memory Stick PRO DUO 2GB flashminne MS men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
01net.com
Updated:
2016-04-02 19:51:53
Le lancement dun produit est toujours loccasion de mettre en avant une innovation ou une évolution. La nouvelle carte mémoire Memory Stick Pro Duo 8 Go de Sony est lévolution du modèle de 4 Go déjà disponible. Grâce à cette nouvelle capacité (la plu...
Good Capacité intéressante, Compacité, Performances...
Bad Prix élevé, Garantie 5 ans...
Bottom line Le lancement dun produit est toujours loccasion de mettre en avant une innovation ou une évolution. La nouvelle carte mémoire Memory Stick Pro Duo 8 Go de Sony est lévolution du modèle de 4 Go déjà disponible. Grâce à cette nouvelle capacité (la plu...
0%
X