Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MHS-PM5/ROSA compact camera 5 MP CMOS 1/2.5" Pink

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MHS-PM5/ROSA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MHS-PM5/ROSA
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6629
This statistic is based on the 91610 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89568 free Open Icecat users.
Info modified on: 04 Apr 2019 11:13:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony MHS-PM5/ROSA compact camera 5 MP CMOS 1/2.5" Pink :
The short editorial description of Sony MHS-PM5/ROSA compact camera 5 MP CMOS 1/2.5" Pink

MHS-PM5/ROSA, 1/2.5", 5 MP, CMOS, LCD 2.4", 4:3, F3.6, 4x, 1/15 - 1/4000, 1920x1080, NTSC/PAL, SD/USB
More>>>
Sony MHS-PM5/ROSA compact camera 5 MP CMOS 1/2.5" Pink:
The official marketing text of Sony MHS-PM5/ROSA compact camera 5 MP CMOS 1/2.5" Pink as supplied by the manufacturer

1920x1080 HD recording w/5MP still images:
The bloggie™ camera lets you record your favorite moments in High Definition MP4 (H.264) format and features a 5MP CMOS sensor that lets you take crisp 5MP still images. MP4 is a popular multimedia format that compresses the size of your audio and video, making your media files small enough to easily transfer to your compatible PC or Mac. MP4 is also highly compatible with the Web, so you can effortlessly upload your media to popular photo or video-sharing Web sites like Photobucket® or YouTube™. (Compatible PC with internet capability required).

Built-in PMB Portable software for easy upload to web
With the pre-installed Picture Motion Browser (PMB) Portable software, the bloggie™ camera makes it easy to pre-select videos and images in the camera and conveniently upload them from the camera to a compatible PC and popular Internet sharing sites1, without the need for any additional software.

SteadyShot image stabilization
SteadyShot image stabilization helps reduce blur caused by camera shake.

Face Detection
Face Detection technology recognizes faces and optimizes camera settings for both video and still images, so faces are captured more clearly and skin tones look more natural.

5MP CMOS image sensor:
The integrated 5MP CMOS sensor enables the bloggie™ camera lets you to take sharp 5MP still images in addition to HD MP4 video.

Build-in USB arm for upload/charge
A built-in USB arm lets you connect your camera directly to your compatible PC/Mac to upload video and/or charge your battery without having to hunt for cables5.

4.5oz lightweight, pocketable design
Approximately 0.75" thick and 2.25" wide, the bloggie™ is ultra-compact and easy to carry with you in your bag or pocket.

4x Digital Zoom:
The bloggie™ camera boasts 4x Digital zoom that lets you move in close and capture the action in crisp detail.

Video Resolution:
With the bloggie™ camera you can enjoy the flexibility of choosing to record and playback in either High Definition (1920x1080/30p, 1280x720/60p & 30p) or Standard Definition (640x480/30p) format.

Tripod mount compatible:
The bloggie™ camera can also be mounted a tripods (sold separately) for added stability when capturing video or still images.

2.4" LCD3 (230k pixels) with full-screen playback
The bloggie™ camera’s horizontal playback feature lets you record video while holding the camcorder in it’s natural, upright position, and when you want to play back your movies, simply rotate the camera into a landscape (horizontal) position to take full advantage of the 2.4” LCD3 display.

Convenient, 270 degree Rotating Lens System
The bloggie™ camera features a unique lens that swivels up to 270 degrees and, when rotated, instantly powers on the camera so you can start recording video or taking still shots immediately.

Individual "Movie" and "Still" buttons and dual capture:
Enjoy the convenience of individual "Movie" and "Still" buttons that allow you to seamlessly switch from video recording to still photo capture with the simple press of a button.

Media Card Slot
For convenient storage and sharing of your images and videos, the camera accepts Memory Stick Duo™ / Memory Stick PRO Duo™ / Memory Stick PRO-HG Duo™ media (sold separately) and SD/SDHC media.

USB 2.0:
USB 2.0 interface provides an easy way to connect your camera to a compatible PC or Mac for fast transfer of video and still images for editing. (USB cable included)

Short summary description Sony MHS-PM5/ROSA compact camera 5 MP CMOS 1/2.5" Pink:
This short summary of the Sony MHS-PM5/ROSA compact camera 5 MP CMOS 1/2.5" Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MHS-PM5/ROSA, 5 MP, 1/2.5", CMOS, Full HD, 130 g, Pink

Long summary description Sony MHS-PM5/ROSA compact camera 5 MP CMOS 1/2.5" Pink:
This is an auto-generated long summary of Sony MHS-PM5/ROSA compact camera 5 MP CMOS 1/2.5" Pink based on the first three specs of the first five spec groups.

Sony MHS-PM5/ROSA. Camera type: Compact camera, Megapixel: 5 MP, Image sensor size: 1/2.5", Sensor type: CMOS. Digital zoom: 4x. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 6.1 cm (2.4"). Weight: 130 g. Product colour: Pink

Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
5 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CMOS
Image sensor size *
The total dimensions of the sensor within the camera, given in inches ('').
1/2.5"
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Supported aspect ratios
The aspect ratio is the ratio of the width of an image to its height. The supported aspect ratios are the aspect ratios that can be shown by the device.
16:9
Lens system
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4x
Focusing
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Single Auto Focus
Exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
Auto
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
1920 x 1080 pixels
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Video formats supported
The type of video formats that can be used by this device.
MP4
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
MS PRO Duo,SD,SDHC
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.1 cm (2.4")
Display resolution (numeric)
Total number of pixels that display has.
230000 pixels
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
No
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Backlight
Photo effects *
Different effects that you can use to modify photos after they have been taken, such as colour filters.
Mosaic
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Pink
Battery
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
NP-BK1
Power requirements
3.6 V
Weight & dimensions
Width *
The measurement or extent of something from side to side.
54 mm
Depth *
The distance from the front to the back of something.
19 mm
Height *
The measurement of the product from head to foot or from base to top.
108 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
130 g
Other features
Video capability
Capability of video recording/playback.
Yes
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
SD/USB
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/15 - 1/4000 s
Focal length (35mm film equivalent)
47 - 57 mm
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
1.9 W
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 7, Vista, XP Mac OS X
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:35:41
Uk has collected 45 expert reviews for Sony MHS-PM5/ROSA compact camera 5 MP CMOS 1/2.5" Pink and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:35:41
Nl heeft 45 proffesionele recensies verzameld voor Sony MHS-PM5/ROSA compact camera Compactcamera 5 MP CMOS 1/2.5" Roze. Het gemiddelde van deze proffesionele recensies is 65 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:35:41
Fr a recueilli 45 avis d’experts pour Sony MHS-PM5/ROSA compact camera Appareil-photo compact 5 MP CMOS 1/2.5" Rose et la note moyenne est de 65 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:35:41
De hat 45 Expertenmeinungen über Sony MHS-PM5/ROSA compact camera Kompaktkamera 5 MP CMOS 1/2.5 Zoll Pink eingeholt. Das duchschnittliche Epertenrating ist 65 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:35:41
Testseek ha raccolto 45 recensioni da parte di esperti per Sony MHS-PM5/ROSA compact camera Fotocamera compatta 5 MP CMOS 1/2.5" e la valutazione media da parte degli esperti è di 65 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:35:41
Es ha coleccionado 45 opiniones de expertos para Sony MHS-PM5/ROSA compact camera Cámara compacta 5 MP CMOS 1/2.5" y la calificación media es 65 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:35:41
Dk har samlet 45 ekspertanmeldelser for Sony MHS-PM5/ROSA compact camera Kompakt kamera 5 MP CMOS 1/2.5" Pink og den gennemsnitlige ekspertbedømmelse er 65 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:35:41
Se har samlat in 45 experttester för Sony MHS-PM5/ROSA compact camera Kompaktkamera 5 MP CMOS 1/2.5" och det genomsnittliga betyget är 65 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:35:41
Es has recollit 20 revisions d'experts per Sony MHS-PM5/ROSA compact camera Càmera compacta 5 MP CMOS 1/2.5" i la qualificació mitjana dels experts és de 61 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
61%
Source Review comments Score
T3.com
Updated:
2011-10-04 08:35:40
The cleverly named Sony Bloggie, helps to surmise the direction the in which the cost-effective camcorder market has been heading in recent years; pocket-sized, straightforward to use, with ease of transmission absolutely paramount. The , and are...
Good Innovative 270-degree lens, Attractive design, Solid HD video, Great stills, Easy transfer to YouTube...
Bad Too expensive, Poor in low light conditions, Awkward shooting buttons, No on-board storage...
Bottom line Sony has created an attractive, easy to use and innovative addition to the pocket HD club, but it's too expensive and doesn't boast the quality of its established, cheaper rivals...
60%
alphr.com
Updated:
2011-10-04 08:35:40
Sony arrived late to the pocket video camera party, but its first attempt, the MHS-PM1, was a disappointment. The new Bloggie MHS-PM5 retains the same key design features, but ups the ante in terms of features. We still have the lens that rotates verti...
Bottom line High resolution and advanced features, but video quality is disappointing...
50%
pcauthority.com.au
Updated:
2011-11-06 02:06:02
Sony arrived late to the pocket video camera party, but its first attempt was a disappointment. The new Bloggie retains the same key design features, but ups the ante in terms of features.It has a lens that rotates vertically through 270 degrees, givin...
Bottom line Boasts a high resolution and advanced features, but video quality is well below par and the price too high...
50%
techsmart.co.za
Updated:
2014-05-29 04:50:49
Sony has joined other manufacturers like Toshiba on the compact camcorder techwagon, with the release of its Sony bloggie camera. The bloggie is about the same size as Toshiba’s Camileo S10, measuring 19 x 108 x 54 mm and weighing in at about 130 g. Ap...
0%
avhub.com.au
Updated:
2015-09-11 12:05:46
Thrilling product of the month even among such a quality pack as featured in this issue is Sony's confusingly named Bloggie Mobile High Definition Snap camera (MHS-PM5K or PM5 to its friends).Why such fun? After all, the Bloggie slavishly follows turf cut...
0%
gadgetspeak.com
Updated:
2015-09-11 12:05:46
This is Sony’s entry into the Small and light Camcorder market. I have reviewed a number of units in this and so far my choice has been the offerings from Flip. Here Sony adds a couple of extras still images and 360 degree images or videos...
64%
stuff.co.nz
Updated:
2015-09-11 12:05:46
The strangely named Sony Bloggie is one of the newer high-definition camcorders to hit the market. The 5-megapixel camera can record videos in HD and take photos, both of which can be uploaded to social media sites such as YouTube by plugging the Blogg...
0%
digitalversus.com
Updated:
2015-09-11 12:05:46
360° video An original feature of the Sony Bloggie is its ability to capture 360° panoramic video. To do this, a separate 360° lens containing a concave mirror is attached to the regular camcorder lens. A software application then converts the video f...
Good Pluses, 270° swivel lens, Horizontal screenview in playback mode, Slim, lightweight, stylish...
Bad Minuses, Narrow field of view in 1080p mode, No HDMI output, No headphones socket, No microphone entry...
60%
techradar.com
Updated:
2015-09-11 12:05:46
Sony's MHS-PM5K is a pocket-size camcorder offering full 1,920 x 1,080 resolution and the ability to shoot 5MP stills and take 360° videos.Sony doesn't want you to call it by its product name though; it wants the PM5K to be known as the bloggie…Why the...
Good Fast YouTube upload, 360° video recording, Ease of use, Built-in USB arm, SD/SDHC card recording...
Bad Jerky video, No HDMI socket, Unresponsive record button, Low-light recording, No zoom in Full HD mode...
Bottom line Sony's MHS-PM5K is a pocket-size camcorder offering full 1,920 x 1,080 resolution and the ability to shoot 5MP stills and take 360° videos.Sony doesn't want you to call it by its product name though; it wants the PM5K to be known as the blogg...
70%
theregister.co.uk
Updated:
2015-09-11 12:05:46
With our lives increasingly being played out on Twitter, Flickr, Facebook and Youtube, the market is awash with pocketable camcorders from the likes of Flip, Kodak and Creative to satisfy this on-line craving. Indeed, just about all the players in this...
Bottom line Compared to other models of this ilk, Sony’s MHS-PM5K Bloggie certainly offers decent video and stills. The articulating lens makes shooting easy and creative and even the digital zoom gives better results than you’d expect, it’s just a...
75%
stuff.tv
Updated:
2015-09-11 12:05:46
The lens is also centre of attention when it comes to 360-degree movies. Clip the supplied accessory over the main lens and the LCD displays a bizarre circular image. It all makes sense at the editing stage as the bundled PC and Mac software lets you...
Good Easy to upload clips. Accepts SD and Memory Stick. Superbly simple to use...
Bad Unresponsive record button. Poor in low light. Jerky zoom...
Bottom line Perfect for video bloggers and a doddle to use, but image quality and design flaws spoil the party...
60%
wired.co.uk
Updated:
2015-09-11 12:05:46
Sony arrived late to the straight-to-YouTube camcorder party, with Webbie -- a cute, but flawed rotating head cam. With no pop-out USB interface or SD Card compatibility, it simply couldn't compete. Bloggie, on the other hand, is getting VIP access on...
80%
goodgearguide.com.au
Updated:
2015-09-11 12:05:46
The ‘pocket camcorder’ has irrevocably changed the video landscape as we knew it. Smaller, simpler and infinitely cheaper, they have become the consumer’s number-one choice when it comes to capturing video. It has left traditional camcorder vendors feeling bewildered and endangered — like hulking Neanderthals in the face of a sleek new breed. Well, Sony has decided to fight fire with fire with the Bloggie MHS-PM5K. If you can’t beat ‘em, you might as well join ‘em, right?The Sony Bloggie MHS...
Good Good video in optimum conditions, attractive and sturdy design...
Bad Ghosting more prelevant than usual...
Bottom line The Sony Bloggie MHS-PM5K is a reasonable option for video bloggers and their assorted ilk. Serious videographers, on the other hand, will most likely need to look elsewhere...
70%
zdnet.be
Updated:
2011-10-04 08:35:40
Wie snel en overal filmpjes wil maken, kan daarvoor een minicamera gebruiken. Sony heeft met de Bloggie het perfecte toestel. Maar werkt het ook naar behoren?De Bloggie heeft een goed uitgekiend ontwerp. Hij is ongeveer zo groot als een forse gsm en...
Good verdraaibare lens; filmen in 360 graden; prima software...
Bad kijkhoek schermpje zeer beperkt.
0%
pcmweb.nl
Updated:
2015-09-11 12:05:46
Sony is geen nieuwkomer in de minicamcordermarkt: in Amerika voerde de elektronicagigant al eerder de Webbie. Dit camcordertje wist het Europese vasteland niet te bereiken, de Bloggie wel. Weet Sony met de stroom mee te komen?In de minicamcordermarkt g...
Good relatief goede opnames, kantelbare lens, fullhdkwaliteit...
Bad stabilisatie alleen op 720p, 360gradenopnames abominabel...
Bottom line De Bloggie is niet zo gemakkelijk te doorgronden als zijn grote concurrent, maar de praktische extra’s zoals de kantelbare lens, geïntegreerde usb-stekker en ondersteuning voor zowel sd als MemoryStick maken de Bloggie absoluut het overwegen waard...
60%
Lesnumeriques.com
Updated:
2015-09-11 12:05:46
Le (MHS-PM5K de son vrai nom) fait partie de ces caméscopes HD ultracompacts qui poussent comme des champignons depuis un an. Du coup, chaque fabricant cherche LA fonction qui placera son bijou au-dessus de la mêlée. Chez Sony, on mise sur un objectif...
Good Objectif pivotant à 270°, Ecran horizontal en lecture, Beau boîtier fin et léger...
Bad Focale étroite en 1080p, Pas de sortie HDMI, Pas de prise casque, Pas d'entrée micro...
Bottom line Le Bloggie se détache du lot des caméscopes de poche grâce à son objectif pivotant et son allure très réussie. La qualité d'image en 1080p est toutefois décevante d'autant qu'elle bride certaines fonctions et qu'il n'y a pas de sortie HDMI pour l'appré...
60%
bestofmicro.com
Updated:
2015-09-11 12:05:46
Réputé dans le domaine de la vidéo, Sony tente aujourd’hui de s’inscrire sur le nouveau marché des caméscopes de poche. Ultracompacts, capable de filmer et de prendre des photos, ces instruments de loisi...
0%
01net.com
Updated:
2015-09-11 12:05:46
Face aux Kodak Zi6 et autres Creative Vado HD, Sony a tardé à répliquer dans le champ des caméras de poing économiques. En Europe tout au moins, puisque les Japonais et les Américains avaient déjà pu profiter de la Webbie, il y a de cela un an. La d...
Good Vidéo Full HD,  Capteur photo 5 mégapixels,  Clé USB intégrée,  Logiciel embarqué,  Optique rotative et vidéo à 360 degrés,  Carte de 4 Go fournie...
Bad Pas de prise HDMI...
Bottom line C'est sans doute la meilleure caméra de poche du moment. Proposée à un prix convenable, la Bloggie fait de superbes vidéos en extérieur et parvient à bien contenir le bruit numérique en intérieur. En mode photo...
80%
netzwelt.de
Updated:
2011-10-04 08:35:40
Dieser Camcorder im Hosentaschenformat hat den Dreh raus. Sony stattet den Bloggie MHS-PM5 mit einem um 270 Grad schwenkbaren Objektiv aus, so dass der Nutzer sich problemlos selbst in Full-HD-Auflösung filmen kann. Im Test überzeugt die Kamera mit zah...
Bottom line Nicht nur für Selbstdarsteller Der Sony Bloggie MHS-PM5 stellt mit seinem um 270 Grad drehbarem Objektiv nicht nur für Selbstdarsteller eine gute Wahl dar. Auch Nutzer, die sich nicht selbst filmen wollen, profitieren von der guten Bildqualität, die...
0%
cyberbloc.de
Updated:
2015-09-11 12:05:46
Im letzten Jahr kamen mehr und mehr sogenannte Pocket-Camcorder auf dem Markt, dem Original von Flip Video folgten Modelle anderer Markenhersteller wie bspw. von Kodak oder Samsung. Auch der Primus aus dem Land der aufgehenden Sonne möchte da nicht nac...
Bottom line Die gebotene Leistung für den aufgerufenen Preis ist in Ordnung. Besonders gefällt das schwenkbare Display, etwas was die Konkurrenz so nicht bietet. Allerdings als Ersatz für eine gute Digitalkamera taugt die Sony MHS-PM5K bloggie nicht, selbst Handy-...
0%
focus.de
Updated:
2015-09-11 12:05:46
Matthias MattingDas Objektiv der Kamera ist um 270 Grad drehbar, so kann man sich auch problemlos selbst filmen Vom Marktführer, das zeigt die Erfahrung, sind selten wirklich innovative Produkte zu erwarten. Das war bei den Netbooks so, wo die große...
Bottom line ERSTER PLATZDie Sony Bloggie MHS-PM5K ist derzeit erste Wahl unter den Mini-Camcordern für die Hosentasche. Ihr schwenkbares Objektiv ist praktisch, die Panorama-Linse ein netter Gag. Schade, dass Sony den Eingang für ein externes Mikrofon verge...
0%
tecnozoom.it
Updated:
2011-10-04 08:35:40
La è una videocamera digitale piccola e compatta nonché coloratissima, adatta per gli utenti più giovani e per chi guarda la vita con allegria. Le sue dimensioni sono 108 mm di altezza, 54 mm di larghezza e 19 mm di profondità, mentre il peso è di app...
Good Spinotto USB integrato; Dimensioni compatte; Design; Testa con obbiettivo rotante; Rilevamento dei volti; Display e layout ottimi...
Bad Assenza di zoom ottico; Nessuna modalità macro; Nessuna modalità low light; Poche funzioni...
Bottom line La Sony MHS-PM5 Bloggie è una videocamera digitale compatta dalle dimensioni ridotte, molto colorata e ideale da portare con sé ovunque. Quanto a funzioni, spicca la possibilità di registrare filmati in Full HD mentre per il resto non c’è null’altro d...
70%
hi-tech.mail.ru/
Updated:
2015-09-11 12:05:46
Этот год необычайно богат на всевозможные тенденции и тренды, как совершенно новые (как 3D-телевидение), так и оживившиеся при подключении новых компаний («беззеркальные зеркалки») — индустрия не дает заскучать, в любом случае. Одним из таких трендов стан...
0%
wired.com
Updated:
2011-10-04 08:35:40
In keeping with the company’s general direction of late, Sony’s entry into the pocket camcorder market is overdesigned and underfunctional.The big draw with Sony’s Bloggie versus, say, similar offerings from Flip, Creative or Kodak is the inclusion of...
Good Rugged and tough, yet compact enough for easy pocketing. Swivel lens also works as a protective lens cover...
Bad Difficult to use singlehandedly. Controls are unintuitive and slow to respond. Included PC software is limited...
50%
digital-photography-school.com
Updated:
2011-10-04 08:35:40
Lift bow and arrow. Load arrow into bow. Take aim. Twang! And Sony hits another bulls-eye!As with the exceptional Sony DSC-HX5V movie/pano/burst rate camera, I was completely blown away with the Sony Bloggie MHS-PM5! Even if you already own a DSLR or...
0%
Laptopmag.com
Updated:
2011-10-04 08:35:40
When we reviewed Sony’s first pocket camcorder, the Webbie MHS-PM1, we were impressed its unique rotating lens and full HD recording (a rarity at the time), but not its blurry still photos or jerky zoom. Since then, the company has renamed its line of...
Good Sharp, full HD videoStylish, lightweight designSwiveling lens allows for a wide array of shooting angleNow competitively pricedAdds a USB connector over the previous generation...
Bad Ergonomically difficult to useSoftware isn't on board the camcorderCan't use the digital zoom at 1080p resolutionNo HDMI port...
Bottom line Sony ported its reputed full HD video quality to this pocket camcorder, but it could be easier to use.
60%
toptenreviews.com
Updated:
2011-10-04 08:35:40
The Sony MHS-PM5 Bloggie has introduced a new idea behind the pocket camcorder. At first glance you would think it is just a typical camcorder but then you see the lens that can swivel a full 270 degrees. This allows for a wide range of recording angle...
Good 270 degree rotating lens, 1080p HD video at 30fps, 720p at 60fps and an SD card for expansion...
Bad Poor still pictures, no built in flash: no HDMI port, no optical zoom and short record time (30 min).
Bottom line The overall quality in video and ability to add memory make up for the short record time and no HDMI slot...
75%
gadling.com
Updated:
2011-10-04 08:35:40
The Sony Bloggie MHS-PM5 is a pocket HD camcorder with an impressive lineup of features (on paper at least). Inside the camera is a sensor capable of 5MP photos, 1080P "full HD" video, SD(HC) and Memory Stick Duo card support, one-touch uploads and a b...
0%
videomaker.com
Updated:
2011-10-04 08:35:40
Unfortunately, the bloggie does not have the ability to use an external microphone. This would have added greatly to its usability and sound quality. Oftentimes, tradeoffs are made in the battle between smaller devices and the quality of their images. Smaller lenses and...
0%
Digitaltrends.com
Updated:
2011-10-04 08:35:40
Sony’ latest entry into the booming pocket camcorder market pairs a 1080p image sensor with a unique lens that swivels 270 degrees up and down. While novel, lightweight and surprisingly affordable at $150, we found the Bloggie PM5 can’t match the video...
Good Shoots full 1080p video, 5-megapixel stills, Swiveling lens provides protection, versatility, Compact and lightweight, Large 2.4-inch screen, Reasonably priced, Accepts SD and Memory Stick Pro Duo cards...
Bad Subpar video quality, Pronounced rolling shutter effect, motion blur, No HDMI output, Awkwardly placed record button, 29-minute recording cap...
Bottom line Sony’s Bloggie MHS-PM5 offers 1080p resolution for a surprising price, but makes its share of tradeoffs to get there...
65%
pcmag.com
Updated:
2011-10-04 08:35:40
The Sony Bloggie MHS-PM5 ($169.99 direct) high-definition pocket camcorder offers great image quality, ease of use, and a top-notch design—all at an affordable price. Our Editors' Choice pocket video camera, the Kodak Zi8 ($179.99, ), has a slight e...
Good Low price. Sharp video and 5-megapixel still images. 2.4-inch LCD. 270-degree swiveling lens. Memory is expandable.
Bad Only top half of display is viewable during video recording. No HDMI out for playback on HDTVs. No mic input or macro focusing feature.
Bottom line Silly name notwithstanding, the slick Sony Bloggie MHS-PM5 is easy to use and delivers great image quality and solid features for an affordable HD pocket camcorder...
80%
techcrunch.com
Updated:
2011-10-04 08:35:41
Short version: This camcorder is certainly small, and the swivel head can be handy, but the lack of optical zoom hurts, and the poor video quality, focus trouble, and low light performance pretty much sink this little bugger. Cute, though.Features: Swi...
Bottom line I can’t recommend this thing, though I wouldn’t count out the Bloggie line entirely. There’s a version for $30 more that has optical zoom and a better lens, at the cost of some portability. I’d suggest that one over this without even seeing it, but we...
0%
Digitaltrends.com
Updated:
2015-09-11 12:05:46
Panoramas do not have to be frozen in time any more. Sony’s latest pocket camcorder, the swiveling MHS-PM5K, captures a full 360-degree field of view with a simple add-on lens, producing playable panoramas that you can literally look around in as you w...
Good Shoots full 1080p video, 5-megapixel stills, Swiveling lens provides protection, versatility, Compact and lightweight, Large 2.4-inch screen, Reasonably priced, Accepts SD and Memory Stick Pro Duo cards...
Bad Subpar video quality, Dismal quality on panoramic videos, Pronounced rolling shutter effect, motion blur, No HDMI output, Awkwardly placed record button, 29-minute recording cap...
Bottom line Sony’s Bloggie MHS-P5K promises 360-degree motion panoramas, but produces nauseating footage unfit for human consumption...
65%
gizmodo.com
Updated:
2015-09-11 12:05:46
Sure, it has a ridiculous name, but on paper the Bloggie's got it all—1080p video capture, the ability to switch resolutions and frame rate, plus a lens attachment that lets you record 360-degree videos. Bells and whistles galore.Sony thought adding all t...
0%
smartson.se
Updated:
2011-10-04 08:35:40
Testarna är inte alltför imponerade av Sony MHS-PM5 utan menar att den trots sin mycket smidiga storlek och många funktioner inte riktigt räcker till i konkurrensen. Mest plus av testarna får den vridbara linsen och att kameran använder sig av minnesko...
Bottom line Sony MHS-PM5 är en liten videokamera som är lätt att använda och passar utmärkt i fickan. När det gäller funktioner och bildkvalitet kommer den dock inte upp till sina konkurrenter...
0%
smartson.se
Updated:
2015-04-23 12:45:44
Pocketvideokameran är numera ett roligt och billigt alternativ till vanliga videokameror. I konkurrens med övriga produkter som spelar in film har den faktiskt lyckats hitta sin nisch...
64%
dinside.no/data
Updated:
2011-10-04 08:35:40
DinSide De siste par...
Good Enkelt å betjene, støtter full HD, programvare lagret på kameraet...
Bad Litt tregt i bruk, svak bildekvalitet, mangler bildestabilisering, låst autofokus, svak vidvinkel, medfølgende programvare er dårlig...
Bottom line Har du lest helt hit, skj...
33%
asiaone.com
Updated:
2016-11-24 07:22:45
Both record to memory cards (Memory Stick and SDHC/SD) at a 5-megapixel resolution (still pictures) and 1920x1080 (videos).MHS-PM5K has a clip-on 360-degree video lens, which enables users to record the surrounding environment.The camera is compact and...
0%
zdnet.be
Updated:
2016-11-24 07:22:45
Wie snel en overal filmpjes wil maken, kan daarvoor een minicamera gebruiken. Sony heeft met de Bloggie het perfecte toestel. Maar werkt het ook naar behoren?De Bloggie heeft een goed uitgekiend ontwerp. Hij is ongeveer zo groot als een forse gsm en...
Good verdraaibare lens; filmen in 360 graden; prima software...
Bad kijkhoek schermpje zeer beperkt.
Bottom line Wie snel en overal filmpjes wil maken, kan daarvoor een minicamera gebruiken. Sony heeft met de Bloggie het perfecte toestel. Maar werkt het ook naar behoren? De Bloggie heeft een goed uitgekiend ontwerp. Hij is ongeveer zo groot als een forse gsm en word...
0%
vmodtech.com
Updated:
2016-11-24 07:22:45
…สวัสดีครับ วันนี้ก็มาเริ่มการจั่วหัวกันแบบสดใส กับเหล่านางแบบที่กำลังจะพาทุกท่านไปชมกับผลิตภัณฑ์ใหม่ล่าสุดจากทาง Sony กับกล้องวีดีโอขนาดเท่าฝ่ามือ “Bloggie” ซึ่งได้มีการเปิดตัวไปได้เมื่อไม่นานมานี้ และในวันนี้ เจ้า Bloggie นั้นก็ได้ถูกส่งตรงจากโซนี่ไทย ม...
0%
Customer service details
Array
X