Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MHC-EC59 120W Black home audio set

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MHC-EC59
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MHC-EC59
Category
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
home audio sets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8012
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 14 Dec 2017 18:09:57
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony MHC-EC59 120W Black home audio set:
This short summary of the Sony MHC-EC59 120W Black home audio set data-sheet is auto-generated and uses the product title and the first six key specs.
Sony MHC-EC59, Black, 120 W, 1300 W, AM,FM, MP3
Long summary description Sony MHC-EC59 120W Black home audio set :

Sony MHC-EC59. Colour of product: Black. RMS rated power: 120 W, Peak Music Power Output (PMPO): 1300 W. Supported radio bands: AM,FM. Audio formats supported: MP3

This is an auto-generated long summary of Sony MHC-EC59 120W Black home audio set based on the first three specs of the first five spec groups.
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Optical disc player *
CD player, DVD player or other device able to play optical discs.
Yes
Cassette deck *
Type of tape machine for playing and recording cassettes.
No
Multimedia
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
120 W
Peak Music Power Output (PMPO)
1300 W
Radio
Supported radio bands *
The bands which the radio can receive e.g. FM, MW, LW.
AM,FM
Ports & interfaces
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Performance
Audio formats supported *
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
CD-R playback
The device can play CD-Rs (recordable CDs).
Yes
CD-RW playback
The device can play CD-RWs (rewritable CDs).
Yes
X