Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 20'' widescreen X-black display 50.8 cm (20") 1680 x 1050 pixels Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20'' widescreen X-black display
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFMHT205S
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8802
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony 20'' widescreen X-black display 50.8 cm (20") 1680 x 1050 pixels Silver :
The short editorial description of Sony 20'' widescreen X-black display 50.8 cm (20") 1680 x 1050 pixels Silver

20'' widescreen X-black multifonction display, WSXGA 168x1050 screen resolution, high integrated TV tuner and speakers, and fast screen refresh with 6 ms response time!
More>>>
Sony 20'' widescreen X-black display 50.8 cm (20") 1680 x 1050 pixels Silver:
The official marketing text of Sony 20'' widescreen X-black display 50.8 cm (20") 1680 x 1050 pixels Silver as supplied by the manufacturer

-20" X-black Multi-function Display with integrated TV tuner & speakers. Connect multiple IT & AV devices & easily switch between them.
-X-black LCD technology delivers TV, video & photos with true-to-life intensity. Vivid video game animation pulls you into the action.
-SXGA+ (1680x1050) screen resolution.
-Integrated TV tuner with Teletext.
-Picture in Picture + Picture and Picture - keep an eye on the TV while you work.
-Multiple signal inputs - Connect 2 computers (1 x DVI-D & 1 x HD15) and 4 video sources (Composite, S-Video, Peritel SCART and component) at the same time. Switch easily from one source to the next.
-Integrated speakers - 2x3W + 5W subwoofer. SRS WOW sound enhancement included.
-HD-resolution ready - will play High Definition TV programming from HDTV sources. (480p/720p/1080i)
-High brightness (470cd/m²), high contrast (1600:1) & fast screen refresh - for superior image quality and precision.
-Simple setup - Plug & play and the Sony automatic image adjustment feature gives hassle-free configuration.
-Gamma control - for colour matching of the display with digital cameras and printers to ensure the colours shown on screen match those on the other devices. Supports sRGB colour space matching.
-Different picture mode settings - auto-adjusts screen settings to give best picture quality in varying lighting conditions.
-Composite signal input - for connection of external video sources such as DVD players, digital cameras, camcorders & PlayStation.
-S-Video signal input - offers higher quality picture reproduction when used with compatible equipment.
-Component signal input - offers better detail, a cleaner picture, and more accurate & rich colours when used with compatible equipment.
-Cable management system - hides cable clutter for a tidier desk.
-Remote control included.

Short summary description Sony 20'' widescreen X-black display 50.8 cm (20") 1680 x 1050 pixels Silver:
This short summary of the Sony 20'' widescreen X-black display 50.8 cm (20") 1680 x 1050 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 20'' widescreen X-black display, 50.8 cm (20"), 1680 x 1050 pixels, 6 ms, Silver

Long summary description Sony 20'' widescreen X-black display 50.8 cm (20") 1680 x 1050 pixels Silver:
This is an auto-generated long summary of Sony 20'' widescreen X-black display 50.8 cm (20") 1680 x 1050 pixels Silver based on the first three specs of the first five spec groups.

Sony 20'' widescreen X-black display. Display diagonal: 50.8 cm (20"), Display resolution: 1680 x 1050 pixels, Response time: 6 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Silver

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
50.8 cm (20")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1680 x 1050 pixels
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
470 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
6 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1600:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
170°
Display number of colours *
16.78 million colors
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.258 x 0.258 mm
Horizontal scan range
28 - 86 kHz
Vertical scan range
48 - 85 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
43.3 cm
Viewable size, vertical
27.1 cm
Digital horizontal frequency
28 - 68 kHz
Digital vertical frequency
60
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Ports & interfaces
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI-D ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
Composite video in
The socket (port) for the composite video input (white cable).
1
SCART ports quantity
The number of sockets (ports) for SCART connections.
1
RF ports quantity
The number of sockets (ports) for RF (radio frequency) connections.
1
Component video (YPbPr/YCbCr) in
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
S-Video inputs quantity
The number of ports (input sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
Ergonomics
Tilt angle range
-5 - 20°
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
72 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
2 W
Customer service details
X