location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony MEX-BT5100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MEX-BT5100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MEXBT5100
Category:
Devices which can receive radio and/or digital signals in a car.
Car Media Receivers Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43768
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony MEX-BT5100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4.0 channels
  • - Fluorescent Equalizer
  • - FM, LW, MW Radio Data System (RDS)
  • - MP3 playback
Long product name Sony MEX-BT5100 :
The long product name of Sony MEX-BT5100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MEX-BT5100 - MP3, CD-R, CD-RW playback
More>>>
Short summary description Sony MEX-BT5100:
This short summary of the Sony MEX-BT5100 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MEX-BT5100, 4.0 channels, 52 W, 10 - 20000 Hz, 120 dB, 24 bit, Fluorescent

Long summary description Sony MEX-BT5100:
This is an auto-generated long summary of Sony MEX-BT5100 based on the first three specs of the first five spec groups.

Sony MEX-BT5100. Audio output channels: 4.0 channels, Maximum power per channel: 52 W, Frequency range: 10 - 20000 Hz. Audio D/A Converter (DAC): 24 bit. Display type: Fluorescent. Tuner type: SSIR-EXA, Supported radio bands: FM, LW, MW. Output power (DIN): 4 x 52W

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:04:03
Uk has collected 1 expert review for Sony MEX-BT5100 and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%