Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MiniDisc Recorder MDS-JE780 HiFi minidisc player Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MiniDisc Recorder MDS-JE780
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDSJE780SJ
Category
Devices which can play minidiscs.
Minidisc Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10513
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony MiniDisc Recorder MDS-JE780 HiFi minidisc player Silver :
The short editorial description of Sony MiniDisc Recorder MDS-JE780 HiFi minidisc player Silver

MDS-JE780 S - A high quality MiniDisc Recorder featuring Net MD for a new age in online music
More>>>
Sony MiniDisc Recorder MDS-JE780 HiFi minidisc player Silver:
The official marketing text of Sony MiniDisc Recorder MDS-JE780 HiFi minidisc player Silver as supplied by the manufacturer

Hybrid Pulse D/A Converter
ATRAC DSP Type-S
Long Time Recording and Playback (LP2, LP4)
Pitch Control
Scale Factor Edit
NetMD
Control A1
Keyboard Terminal
1 x Optical & 1 x Coaxial Input & 1 x Optical Output

Short summary description Sony MiniDisc Recorder MDS-JE780 HiFi minidisc player Silver:
This short summary of the Sony MiniDisc Recorder MDS-JE780 HiFi minidisc player Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MiniDisc Recorder MDS-JE780, 430 x 285 x 95 mm, 3.1 kg, Silver, 15 W, 0.5 W, 230 (V), 50/60 (Hz)

Long summary description Sony MiniDisc Recorder MDS-JE780 HiFi minidisc player Silver:
This is an auto-generated long summary of Sony MiniDisc Recorder MDS-JE780 HiFi minidisc player Silver based on the first three specs of the first five spec groups.

Sony MiniDisc Recorder MDS-JE780. Dimensions (WxDxH): 430 x 285 x 95 mm, Weight: 3.1 kg. Product colour: Silver. Power consumption (typical): 15 W, Power consumption (standby): 0.5 W, Power requirements: 230 (V), 50/60 (Hz)

Technical details
Device type *
Type or category of the device.
HiFi minidisc player
Audio D/A Converter (DAC)
Device which converts digital to audio. Most modern audio signals are stored in digital form (for example MP3s and CDs) and in order to be heard through speakers they must be converted into an analog signal. DACs are therefore found in CD players, digital music players, and PC sound cards.
Hybrid Pulse
Frequency range
5 - 20000 Hz
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
98 dB
Line-in
Yes
Line-out
Yes
Audio A/D Converter (ADC)
24 bit
Shock resistant memory
10 s
Edit functions
Yes
Technical details
I/O ports
An interface on a device to which you can connect another device.
Digital In: coaxial; Digital In: optical; Digital Out: optical; Headphone Out 6.3 mm PIN; PS 2 Connection: PC Keyboard; USB Connection (Net MD)
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
430 x 285 x 95 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.1 kg
Colour
Product colour
The colour e.g. red, blue, green, black, white.
Silver
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
15 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
0.5 W
Power requirements
230 (V), 50/60 (Hz)
Brand Image Product code Product Stock Price from
Sony MiniDisc Recorder MDS-JE780 B HiFi minidisc player Black Sony MiniDisc Recorder MDS-JE780 B HiFi minidisc player Black
(show image)
MDSJE780B MiniDisc Recorder MDS-JE780 B 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X