location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MDR-SA1000

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MDR-SA1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDRSA1000
Icecat Product ID:
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony MDR-SA1000 :
  • - Headphones
  • - Wired
  • - Circumaural 8 - 80000 Hz 70 Ω 100 dB
Long product name Sony MDR-SA1000 :
The short editorial description of Sony MDR-SA1000

Hi-Fi headphones+50mm driver+cloth coated cord
More>>>
Sony MDR-SA1000:
The official marketing text of Sony MDR-SA1000 as supplied by the manufacturer

Top-of-the-range CD series headphone for superior Hi-fi listening


Super wider frequency range (up to 80kHz) reproduction with newly developed HD(High Density) driver units.

Frame Structure for super light weight.

Pressure dispersion pad for wearing comfort.

Use of Urethane Texture ear pad for excellent wearing comfort.

Cloth coated cord with 6N-OFC litz for clearer sound transmission.

Large 50 mm driver units with 300 kJ/m3 neodymium magnets are used to reproduce a more dynamic sound.

Short summary description Sony MDR-SA1000:
This short summary of the Sony MDR-SA1000 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MDR-SA1000, Wired, 8 - 80000 Hz, 265 g, Headphones

Long summary description Sony MDR-SA1000:
This is an auto-generated long summary of Sony MDR-SA1000 based on the first three specs of the first five spec groups.

Sony MDR-SA1000. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 8 - 80000 Hz. Cable length: 3.5 m. Weight: 265 g

Performance
Product type *
Headphones
Cable length
3.5 m
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Circumaural
Headphone frequency
8 - 80000 Hz
Impedance
70 Ω
Headphones
Headphone sensitivity
100 dB
Magnet type
Neodymium
Driver unit
5 cm
Weight & dimensions
Weight
265 g
Other features
Dimensions (WxDxH)
229 x 430 x 232 mm
Connector(s)
Straight Stereo Unimatch plug (Gold)
Type
dynamic