Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MDR-G45LP

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MDR-G45LP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDRG45LP
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49850
This statistic is based on the 87169 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85154 free Open Icecat users.
Info modified on: 12 Nov 2019 15:22:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony MDR-G45LP :
The short editorial description of Sony MDR-G45LP

Street Style headphones that deliver good audio
More>>>
Sony MDR-G45LP:
The official marketing text of Sony MDR-G45LP as supplied by the manufacturer

- Pressure relieving urethane cushion for lightweight, comfortable fit.
- 300kj/m3 high power neodymium magnet reproduces powerful bass sound.

Short summary description Sony MDR-G45LP:
This short summary of the Sony MDR-G45LP data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MDR-G45LP, Headphones, Neck-band, Black, 1.2 m, Wired, Supraaural

Long summary description Sony MDR-G45LP:
This is an auto-generated long summary of Sony MDR-G45LP based on the first three specs of the first five spec groups.

Sony MDR-G45LP. Product type: Headphones, Wearing style: Neck-band, Product colour: Black. Connectivity technology: Wired. Ear coupling: Supraaural, Headphone frequency: 16 - 20000 Hz, Impedance: 24 Ω

Performance
Product type *
The sub-category of the product.
Headphones
Wearing style *
The way in which the device is worn.
Neck-band
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Cable length
How long the cable is.
1.2 m
Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
3.5 mm connector *
Yes
Headphones
Ear coupling *
Ear coupling describes the way in which headphones or earphones stay attached to, or inside, the ear. There are three common types of ear coupling: circumaural, supra-aural and intra-aural. Circumaural headphones enclose your ears with large pads that suppress external noise. Supra-aural headphones are typically more lightweight and sit on top of the ears with small pads. Intra-aural headphones come in two basic designs and neither style sits on the head itself. The first are ear buds, which sit just outside of the ear canal, on top of your ear lobes. The second type is actually inserted directly into the ear canal and offers some external noise suppression.
Supraaural
Headphone frequency *
The range of frequencies (low to high sounds) that the headphones can produce.
16 - 20000 Hz
Impedance *
The effective resistance of an electric circuit or component to alternating current, arising from the combined effects of ohmic resistance and reactance.
24 Ω
Maximum input power
1000 mW
Acoustic system
Open
Headphone sensitivity
104 dB
Magnet type
Type of magnet e.g. neodymium.
Ferrite
Driver unit
3 cm
Driver type
Dynamic
Country Distributor
Nederland 1 distributor(s)
Customer service details
X