location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony MDR-E9LP Headphones Wired Music Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MDR-E9LP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDRE9LP/BLU show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:56
The date of the most recent change of this product data-sheet in Icecat.
Sony MDRE9LP/BLU user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sony MDR-E9LP Headphones Wired Music Blue, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blue, White Music Headphones
  • - Wired
  • - Intraaural 18 - 22000 Hz 16 Ω 104 dB
Long product name Sony MDR-E9LP Headphones Wired Music Blue, White :
The long product name of Sony MDR-E9LP Headphones Wired Music Blue, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

13.5mm, 16ohms, 104dB, 100mW, Neodymium, Blue/White
More>>>
Short summary description Sony MDR-E9LP Headphones Wired Music Blue, White:
This short summary of the Sony MDR-E9LP Headphones Wired Music Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MDR-E9LP, Wired, 18 - 22000 Hz, Music, 6 g, Headphones, Blue, White

Long summary description Sony MDR-E9LP Headphones Wired Music Blue, White:
This is an auto-generated long summary of Sony MDR-E9LP Headphones Wired Music Blue, White based on the first three specs of the first five spec groups.

Sony MDR-E9LP. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 18 - 22000 Hz. Cable length: 1.2 m. Weight: 6 g. Product colour: Blue, White

Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 12:00:01
Uk has collected 3 expert reviews for Sony MDR-E9LP Headphones Wired Music Blue, White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Sony

Sony MDR-E9LP Fontopia / In-Ear Headphones (Black)
(show image)
MDRE9LPB MDR-E9LP Fontopia / In-Ear Headphones (Black) 0.00
(excl. VAT)
0 (incl. VAT)