location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MDR-DS3000 Dolby systems headphones Wired Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MDR-DS3000 Dolby systems headphones
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDRDS3000
Icecat Product ID:
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Dec 2022 14:23:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony MDR-DS3000 Dolby systems headphones Wired Black :
  • - Black Headphones
  • - Wired
  • - Intraaural 20 - 20000 Hz
  • - Nickel-Metal Hydride (NiMH)
Long product name Sony MDR-DS3000 Dolby systems headphones Wired Black :
The short editorial description of Sony MDR-DS3000 Dolby systems headphones Wired Black

MDR-DS3000 Flagship cordless headphones, DTS Virtual 5.1 surround systems, Wide infrared reception of up to 7m
More>>>
Sony MDR-DS3000 Dolby systems headphones Wired Black:
The official marketing text of Sony MDR-DS3000 Dolby systems headphones Wired Black as supplied by the manufacturer

- Surround Sound equivalent to that of 6 speakers (5.1-channel) reproduced by headphones
- Compatible with Dolby Digital, Dolby Pro Logic II. and DTS
- Cordless stereo headphones (infrared transmission for better surround effect)
- Official decoder certification for Dolby Digital, Dolby Pro Logic II, and DTS
- Superior "Virtual Phone Technology" creates surround sound field within the headphones with realistic presence
- Wide infrared reception of up to 7m
- Easy connection, connect your processor to DVD, VCR, etc. with a cable (supplied optical or optional audio cable)
- Both Rechargeable batteries and AAA dry batteries can be used
- VOL control for adjusting both the right and left colume of the headphones
- Self-adjusting mechanism eliminating the need for headband adjustment
- Flagship cordless headphones, compatible with Dolby and DTS Virtual 5.1 surround systems. This product is a previous model and could be no longer available at your local dealer.

Short summary description Sony MDR-DS3000 Dolby systems headphones Wired Black:
This short summary of the Sony MDR-DS3000 Dolby systems headphones Wired Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MDR-DS3000 Dolby systems headphones, Wired, 20 - 20000 Hz, 275 g, Headphones, Black

Long summary description Sony MDR-DS3000 Dolby systems headphones Wired Black:
This is an auto-generated long summary of Sony MDR-DS3000 Dolby systems headphones Wired Black based on the first three specs of the first five spec groups.

Sony MDR-DS3000 Dolby systems headphones. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Weight: 275 g. Product colour: Black

Performance
Product type *
Headphones
Product colour *
Black
Volume control
Digital
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Intraaural
Headphone frequency
20 - 20000 Hz
Magnet type
Ferrite
Driver unit
3 cm
Headphones
Total Harmonic Distortion (THD)
1%
Diaphragm material
Polyethylene terephthalate (PET)
Battery
Battery technology
Nickel-Metal Hydride (NiMH)
Continuous audio playback time
35 h
Battery recharge time
16 h
Weight & dimensions
Weight
275 g
Other features
Dimensions (WxDxH)
145 x 146 x 150 mm
Auto power off
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:31:01
Uk has collected 2 expert reviews for Sony MDR-DS3000 Dolby systems headphones Wired Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
techradar.com
Updated:
2011-10-04 05:31:01
Sonys MDR-DS3000s are a wireless pair of cans, but they use infrared instead of RF signals. The theoretical upside is that theres less chance of interference from other devices around the home, but the downside is that they have a limited range of ju...
Good Very comfortable...
Bad 7m range, Some background hiss...
Bottom line Sonys MDR-DS3000s are a wireless pair of cans, but they use infrared instead of RF signals. The theoretical upside is that theres less chance of interference from other devices around the home, but the downside is that they have a limited range of ju...
90%