Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MDR-370LP Headphones White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MDR-370LP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDR370LPW
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15030
This statistic is based on the 91603 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89561 free Open Icecat users.
Info modified on: 12 Nov 2019 15:22:18
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony MDR-370LP Headphones White:
This short summary of the Sony MDR-370LP Headphones White data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MDR-370LP, Headphones, White, 1.2 m, Wired, Supraaural, 14 - 22000 Hz

Long summary description Sony MDR-370LP Headphones White:
This is an auto-generated long summary of Sony MDR-370LP Headphones White based on the first three specs of the first five spec groups.

Sony MDR-370LP. Product type: Headphones, Product colour: White, Cable length: 1.2 m. Connectivity technology: Wired. Ear coupling: Supraaural, Headphone frequency: 14 - 22000 Hz, Impedance: 24 Ω. Weight: 52 g

Performance
Product type *
The sub-category of the product.
Headphones
Product colour *
The colour e.g. red, blue, green, black, white.
White
Cable length
How long the cable is.
1.2 m
Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Headphones
Ear coupling *
Ear coupling describes the way in which headphones or earphones stay attached to, or inside, the ear. There are three common types of ear coupling: circumaural, supra-aural and intra-aural. Circumaural headphones enclose your ears with large pads that suppress external noise. Supra-aural headphones are typically more lightweight and sit on top of the ears with small pads. Intra-aural headphones come in two basic designs and neither style sits on the head itself. The first are ear buds, which sit just outside of the ear canal, on top of your ear lobes. The second type is actually inserted directly into the ear canal and offers some external noise suppression.
Supraaural
Headphone frequency *
The range of frequencies (low to high sounds) that the headphones can produce.
14 - 22000 Hz
Impedance *
The effective resistance of an electric circuit or component to alternating current, arising from the combined effects of ohmic resistance and reactance.
24 Ω
Magnet type
Type of magnet e.g. neodymium.
neodymium
Driver unit
3 cm
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
52 g
Customer service details
Array
X