Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MDR-370 LPP Headphones Pink

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MDR-370 LPP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDR370LPP show
Show alternative article codes used in the online market place
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13080
This statistic is based on the 91581 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89518 free Open Icecat users.
Info modified on: 12 Nov 2019 15:22:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony MDR-370 LPP Headphones Pink :
The short editorial description of Sony MDR-370 LPP Headphones Pink

Lightweight headphones - pink
More>>>
Sony MDR-370 LPP Headphones Pink:
The official marketing text of Sony MDR-370 LPP Headphones Pink as supplied by the manufacturer

Fusing a playful look with serious sound, the MDR370LP lightweight colorful headphones are the perfect companion for your iPod®, Walkman® MP3 player, laptop, or other audio device. Designed to deliver a fashionable listening solution, these colorful headphones feature 30mm driver units for powerful, accurate sound along with velvety ear cushioning for extra comfort.

Short summary description Sony MDR-370 LPP Headphones Pink:
This short summary of the Sony MDR-370 LPP Headphones Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MDR-370 LPP, Headphones, Pink, 1.19 m, Wired, Supraaural, 14 - 22000 Hz

Long summary description Sony MDR-370 LPP Headphones Pink:
This is an auto-generated long summary of Sony MDR-370 LPP Headphones Pink based on the first three specs of the first five spec groups.

Sony MDR-370 LPP. Product type: Headphones, Product colour: Pink, Cable length: 1.19 m. Connectivity technology: Wired. Ear coupling: Supraaural, Headphone frequency: 14 - 22000 Hz, Impedance: 24 Ω. Weight: 51.8 g

Performance
Product type *
The sub-category of the product.
Headphones
Product colour *
The colour e.g. red, blue, green, black, white.
Pink
Cable length
How long the cable is.
1.19 m
Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Headphones
Ear coupling *
Ear coupling describes the way in which headphones or earphones stay attached to, or inside, the ear. There are three common types of ear coupling: circumaural, supra-aural and intra-aural. Circumaural headphones enclose your ears with large pads that suppress external noise. Supra-aural headphones are typically more lightweight and sit on top of the ears with small pads. Intra-aural headphones come in two basic designs and neither style sits on the head itself. The first are ear buds, which sit just outside of the ear canal, on top of your ear lobes. The second type is actually inserted directly into the ear canal and offers some external noise suppression.
Supraaural
Headphones
Headphone frequency *
The range of frequencies (low to high sounds) that the headphones can produce.
14 - 22000 Hz
Impedance *
The effective resistance of an electric circuit or component to alternating current, arising from the combined effects of ohmic resistance and reactance.
24 Ω
Headphone sensitivity
106 dB
Magnet type
Type of magnet e.g. neodymium.
Neodymium
Driver unit
3 cm
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
51.8 g
Customer service details
Array
X