Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MDR-1ADAC

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MDR-1ADAC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDR1ADACS show
Show alternative article codes used in the online market place
Category
Headphones come in all sorts of designs and qualities, so you will surely be able to find your perfect pair in our database!
headphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 03 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 23035
This statistic is based on the 76148 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 03-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74410 free Open Icecat users .
Info modified on: 23 Feb 2018 15:30:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony MDR-1ADAC :
The short editorial description of Sony MDR-1ADAC

4 - 40000Hz, 102dB, 40Ω, DAC
More>>>
Sony MDR-1ADAC:
The official marketing text of Sony MDR-1ADAC as supplied by the manufacturer

Enjoy music as the artist intended with High-Resolution Audio

Take your digital music collection to another level with High-Resolution Audio. By capturing music at a higher rate than CD (up to 384kHz/32-bit, rather than 44.1kHz/16-bit), High-Resolution Audio allows you to get closer to the original studio recording and enjoy your music just as the artist intended.

Consistent sound with integrated USB DAC

With a dedicated USB DAC amp built-in, these headphones take over control of the digital-to-analogue conversion process from your device, then amplify sound using an integrated amplifier. The signal stays digital for longer, only converted to analogue when it reaches the drivers for unmatched clarity and accuracy. By linking up digitally, each piece of music will sound consistent, whichever device is the source.

Multi-connections for versatile listening

Be well-connected. Listen to music from your PC, Xperia Smartphone, Walkman, or iPhone using one of the supplied digital connecting cables. Or connect to other players using a standard 3.5mm stereo audio cable. Auto Select switches seamlessly between inputs for effortless connections.

Dynamic HD drivers deliver authentic sound

Powerful 40mm HD driver units with large vents enable the headphones to deliver punchy, rhythmic bass on even the most demanding track. Turn up the volume and hear clear, precise sound across the spectrum.

Wide frequency response for a full range of sound

The wide-band frequency range – spanning 3Hz to 100kHz – is designed for today’s broad variety of music styles. The 3Hz low end of the frequency range offers more than enough latitude for even the deepest sub-bass notes. At the 100kHz high end, you’ll be able to enjoy vocal melodies, subtle audio harmonics and tonality, giving your music more life and realism.

High sensitivity for a loud, clear performance

With a high sensitivity of 102dB/mW, these headphones are highly efficient in converting electricity into acoustic signals. This means you’ll hear a louder sound across the entire audio spectrum (compared to less sensitive headphones) when listening to music through the same source and at the same volume level.

Aluminium-coated LCP diaphragm for more precision

An aluminium-coated, liquid crystal polymer diaphragm gives a more consistent sound across the entire frequency range than a conventional driver. Sound energy lost during transmission to the headphone housing is more uniform, ensuring an authentic performance. You’ll also enjoy a flatter frequency response, even when listening to the ultra high frequencies of High-Resolution Audio.

Bass enhancing vents for punchy beats

Precisely sculpted vents maximise the airflow within the headphone, allowing the LCP diaphragm to breathe more easily and deliver an instant response to powerful low-end bass lines.

S-Master HX digital amplifier for refined audio

Pure, unfiltered sound. By using a simplified signal path and full digital processing, S-Master HX technology is able to amplify sound signals in digital without first having to convert them to analogue. This means signals maintain their purity right up to the final speaker output, so you can enjoy a more realistic and balanced sound experience.

Full support for DSD and PCM encoding

With support for both DSD128 (Direct Stream Digital) and 192kHz/24-bit PCM (Pulse Code Modulation), you’ll enjoy a much truer representation of the original sound across all frequencies. DSD128 captures and reproduces sound at an ultra high frequency up to 128 times that of CD using a 1-bit stream for natural sound with a wide dynamic range. PCM 192kHz/24-bit samples at over four times the bitrate of CD with each sample more accurately represented by 24 bits.

Enfolding closed-back design seals in sound

The closed-back, enfolding design wraps around the ear, helping to seal in music and keep distractions out. Acoustics are reflected back towards your ears, so you hear even the subtlest of sounds. You’ll also feel every beat, as the closed-back design helps to maximise the bass signatures in your music.

Pressure-relieving earpads for total comfort

Soft leather earpads with pressure-relieving cushions have been designed to rise and shape around your ears, ensuring a comfortable fit. Smooth materials and discrete sewing provide a harmonious mix of comfort and durability for long hours of listening.

Swivel folding design makes travel easy

Take these headphones anywhere you go. A swivel folding design makes it easy to store them when not in use or while traveling. The earcups swivel flat for easy packing in a suitcase or slipping into a bag.

Stay powered up with USB charge

Keep your headphones powered up and ready to go using the micro USB port. You can listen for up to 8 hours on a single charge – that’s enough power for a full nine-to-five day.

Short summary description Sony MDR-1ADAC:
This short summary of the Sony MDR-1ADAC data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MDR-1ADAC, Circumaural, Head-band, Wired/Wireless, 20 - 100000 Hz, 1.2 m, Silver

Long summary description Sony MDR-1ADAC:
This is an auto-generated long summary of Sony MDR-1ADAC based on the first three specs of the first five spec groups.

Sony MDR-1ADAC. Ear coupling: Circumaural. Wearing style: Head-band. Acoustic system: Closed, Headphone frequency: 20 - 100000 Hz, Headphone sensitivity: 102 dB, Impedance: 40 Ω, Driver unit: 4 cm. 3.5 mm connector, USB connectivity, Cable length: 1.2 m. Battery life (max): 7.5 h. Weight: 300 g. Colour of product: Silver

Headphones
Ear coupling *
Ear coupling describes the way in which headphones or earphones stay attached to, or inside, the ear. There are three common types of ear coupling: circumaural, supra-aural and intra-aural. Circumaural headphones enclose your ears with large pads that suppress external noise. Supra-aural headphones are typically more lightweight and sit on top of the ears with small pads. Intra-aural headphones come in two basic designs and neither style sits on the head itself. The first are ear buds, which sit just outside of the ear canal, on top of your ear lobes. The second type is actually inserted directly into the ear canal and offers some external noise suppression.
Circumaural
Headphone frequency *
The range of frequencies (low to high sounds) that the headphones can produce.
20 - 100000 Hz
Headphone sensitivity
102 dB
Impedance
The effective resistance of an electric circuit or component to alternating current, arising from the combined effects of ohmic resistance and reactance.
40 Ω
Driver unit
4 cm
Driver type
Dynamic
Acoustic system
Closed
Ports & interfaces
Connectivity technology *
Wired/Wireless
3.5 mm connector *
Yes
USB connectivity *
The product has USB connector.
Yes
Ports & interfaces
Cable length
How long the cable is.
1.2 m
Design
Wearing style *
The way in which the device is worn.
Head-band
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
7.5 h
Battery recharge time
Approximate time required to recharge the battery from completely empty to completely full
4 h
Battery voltage
The voltage (V) of the battery.
3.7 V
Rechargeable
The device can be connected to a power supply in order to restore electrical energy in the battery.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
300 g
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01
Testseek has collected 12 expert reviews for Sony Hörlurarna MDR-1ADAC med inbyggd DAC and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
70%
Country Distributor
Deutschland 2 distributor(s)
X