location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony MDR-Z1000

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MDR-Z1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDR-Z1000
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524693577 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51110
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:49:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony MDR-Z1000
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Music Head-band Headphones
  • - Wired 3.5 mm connector
  • - Circumaural 5 - 80000 Hz 24 Ω 108 dB
Long product name Sony MDR-Z1000 :
The long product name of Sony MDR-Z1000. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MDR-Z1000 Sound Monitoring Headphones 5-80.000 Hz, 108dB, 24ohms
More>>>
Short summary description Sony MDR-Z1000:
This short summary of the Sony MDR-Z1000 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MDR-Z1000, Wired, 5 - 80000 Hz, Music, 270 g, Headphones, Black

Long summary description Sony MDR-Z1000:
This is an auto-generated long summary of Sony MDR-Z1000 based on the first three specs of the first five spec groups.

Sony MDR-Z1000. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 5 - 80000 Hz. Cable length: 3 m. Weight: 270 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2018-11-01 06:06:17
Uk has collected 14 expert reviews for Sony MDR-Z1000 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
whathifi.com
Updated:
2018-11-01 06:06:14
These beautifully built, closed-back cans are aimed at the hi-fi end of the market. But given their rigid construction, understated design and compact size, they could arguably double as the kind of ‘designer portable’ headphones we see so much on the...
Good Tight, punchy and exciting...
Bad Colouration to the low midrange/upper bass, could be more transparent...
80%
soundandvision.com
Updated:
2018-11-01 06:06:14
The look of the MDR-Z1000 struck us all as unrefined for a $500 headphone; Geoff charitably termed the styling “rugged” and likened the look to that of industrial hearing protectors. While the padding is supple and the pressure from the headband is just r...
0%