location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MDR-V700DJ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MDR-V700DJ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDR-V700DJ show
Show alternative article codes used in the online market place
Icecat Product ID:
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony MDR-V700DJ :
  • - Black, Silver Headphones
  • - Wired
  • - 5 - 30000 Hz 24 Ω 107 dB
Long product name Sony MDR-V700DJ :
The short editorial description of Sony MDR-V700DJ

MDR-V700DJ - Top-of-the-range DJ headphones with 50mm drive unit – choice of the serious club DJ!
More>>>
Sony MDR-V700DJ:
The official marketing text of Sony MDR-V700DJ as supplied by the manufacturer

Automatic position recover swivel mechanism for easy monitoring when headphones are worn on shoulder
Reversible earcups for easy single-sided DJ monitoring
50 mm driver unit for high-quality sound
Resists high power input up to 3,000 mW
Neodymium magnet for powerful bass and clear treble sound
Newly designed screw-type gold-plated stereo UniMatch plug with a secure connection, for use with various types of audio equipment
Compact folding design for easy carrying and storage
Gold-plated plugs to provide reliable transmission of audio signals
LC-OFC litz wire for better conductivity
Coiled lead for convenience

Short summary description Sony MDR-V700DJ:
This short summary of the Sony MDR-V700DJ data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MDR-V700DJ, Wired, 5 - 30000 Hz, 300 g, Headphones, Black, Silver

Long summary description Sony MDR-V700DJ:
This is an auto-generated long summary of Sony MDR-V700DJ based on the first three specs of the first five spec groups.

Sony MDR-V700DJ. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 5 - 30000 Hz. Cable length: 3 m. Weight: 300 g. Product colour: Black, Silver

Performance
Product type *
Headphones
Product colour *
Black, Silver
Volume control
No
Foldable
Yes
Cable length
3 m
Ports & interfaces
Connectivity technology *
Wired
Headphones
Headphone frequency
5 - 30000 Hz
Impedance
24 Ω
Headphones
Headphone sensitivity
107 dB
Magnet type
Neodymium
Driver unit
5 cm
Diaphragm material
Polyethylene terephthalate (PET)
Weight & dimensions
Weight
300 g
Other features
Connector(s)
Gold plated straight stereo
Maximum input power
3 W
Type
dynamic
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:24:33
Uk has collected 5 expert reviews for Sony MDR-V700DJ and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
modtown.co.uk
Updated:
2011-10-04 06:24:27
The search for a set of DJ headphones is not a difficult one. It would seem that nearly all DJs currently use the Sony mdr-v700s. Some use something in the Sennheiser HD-200 series, but they prove to be quite delicate and rather costly ($200-$400). Wh...
100%
onheadphones.com
Updated:
2011-10-04 06:24:25
The sound is spectacular with clean and clear high tones and deep and rich low ones. You can't go wrong with these. They're the best DJ headphones I've heard so far. The Sony MDR-V700DJs are high priced headphones that really deliver. It’s difficult r...
Good I adore these DJ headphones! They're the most fantastic headphones for those who like to spin. The laying of sound is magnificent and once you've tried these you'll easily throw away your old pair. They make the job so much more fun!...
Bad Bad? What bad? With all of the great features and the amazing sound you can't go wrong with these DJ headphones.
Bottom line Love them love them love them! These are the best DJ headphones I've seen so far. The sound is spectacular with clean and clear high tones and deep and rich low ones. You can't go wrong with these headphones...
100%
macworld.com
Updated:
2011-10-04 06:24:29
The MDR-V700DJ are popular among the DJ/DJ-wannabe set, becoming a sort of GenX status symbol. They offer decent isolation from external sound, flashy style, and good comfort for full-size headphones. Rotating, swiveling earcups make them ideal for DJ/...
40%
ign.com
Updated:
2011-10-04 06:24:32
Wrap these babies around your ears and you may never take them off.
0%
Country Distributor
United Kingdom 1 distributor(s)