location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony MDR-EX15LP/B headphones/headset Wired In-ear Music Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MDR-EX15LP/B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDR-EX15LP/B show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102795
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:58:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony MDR-EX15LP/B headphones/headset Wired In-ear Music Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Music In-ear Headphones
  • - Wired
  • - Intraaural Earbuds 8 - 22000 Hz 16 Ω 100 dB
Long product name Sony MDR-EX15LP/B headphones/headset Wired In-ear Music Black :
The long product name of Sony MDR-EX15LP/B headphones/headset Wired In-ear Music Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 Hz - 22 KHz, 16 ohm, 100dB/mW, 100mW, 9mm driver, CCAW, neodymium, gold-plated plug, black
More>>>
Short summary description Sony MDR-EX15LP/B headphones/headset Wired In-ear Music Black:
This short summary of the Sony MDR-EX15LP/B headphones/headset Wired In-ear Music Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MDR-EX15LP/B, Wired, 8 - 22000 Hz, Music, 3 g, Headphones, Black

Long summary description Sony MDR-EX15LP/B headphones/headset Wired In-ear Music Black:
This is an auto-generated long summary of Sony MDR-EX15LP/B headphones/headset Wired In-ear Music Black based on the first three specs of the first five spec groups.

Sony MDR-EX15LP/B. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 8 - 22000 Hz. Cable length: 1.2 m. Weight: 3 g. Product colour: Black