location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony MDR-AS210 Headphones Wired Ear-hook Sports White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MDR-AS210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDR-AS210/W
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37235
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Oct 2020 10:32:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony MDR-AS210 Headphones Wired Ear-hook Sports White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Sports Ear-hook Headphones
  • - Wired 3.5 mm connector
  • - Intraaural In-ear monitors 17 - 22000 Hz 16 Ω 104 dB
Long product name Sony MDR-AS210 Headphones Wired Ear-hook Sports White :
The long product name of Sony MDR-AS210 Headphones Wired Ear-hook Sports White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

13.5 mm, 1.2 m, 17 - 22000 Hz, 3.5 mm, 104 dB, 16 ohm
More>>>
Short summary description Sony MDR-AS210 Headphones Wired Ear-hook Sports White:
This short summary of the Sony MDR-AS210 Headphones Wired Ear-hook Sports White data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MDR-AS210, Wired, 17 - 22000 Hz, Sports, 12 g, Headphones, White

Long summary description Sony MDR-AS210 Headphones Wired Ear-hook Sports White:
This is an auto-generated long summary of Sony MDR-AS210 Headphones Wired Ear-hook Sports White based on the first three specs of the first five spec groups.

Sony MDR-AS210. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Sports. Headphone frequency: 17 - 22000 Hz. Cable length: 1.2 m. Weight: 12 g. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:24:51
Uk has collected 1 expert review for Sony MDR-AS210 Headphones Wired Ear-hook Sports White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%