Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony LR1130B1A Battery Single-use battery Alkaline

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LR1130B1A Battery
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LR1130B1A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0008562007871
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17404
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 31 Jan 2019 14:43:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony LR1130B1A Battery Single-use battery Alkaline :
The short editorial description of Sony LR1130B1A Battery Single-use battery Alkaline

Micro Battery, Size LR1130,1 cell blister
More>>>
Sony LR1130B1A Battery Single-use battery Alkaline:
The official marketing text of Sony LR1130B1A Battery Single-use battery Alkaline as supplied by the manufacturer

Sony Micro Battery - Size LR1130- 1 cell blister. Due to its excellent cost performance, alkaline manganese batteries are being used in a broad range of applications from toys, calculators to portable devices.

-APPLICATIONS: Calculators, Electronic games and toys, Electronic lighters, Electronic clinical thermometers Cameras, Small radios, Remote controllers.
-Excellent cost performance.
-Excellent stable discharge characteristics.
-Excellent high-drain pulse discharge characteristics.
-Excellent leakage resistance.
-100% mercury-free.

Short summary description Sony LR1130B1A Battery Single-use battery Alkaline:
This short summary of the Sony LR1130B1A Battery Single-use battery Alkaline data-sheet is auto-generated and uses the product title and the first six key specs.

Sony LR1130B1A Battery, Single-use battery, Alkaline, 1.5 V, 65 mAh

Long summary description Sony LR1130B1A Battery Single-use battery Alkaline:
This is an auto-generated long summary of Sony LR1130B1A Battery Single-use battery Alkaline based on the first three specs of the first five spec groups.

Sony LR1130B1A Battery. Battery type: Single-use battery, Battery technology: Alkaline, Battery voltage: 1.5 V

Battery
Battery type *
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Single-use battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Alkaline
Battery
Battery voltage *
The voltage (V) of the battery.
1.5 V
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
65 mAh
Country Distributor
Deutschland 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details
X