Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony LMPP120 projector lamp 120 W UHP

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LMPP120
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LMPP120
Category
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6660
This statistic is based on the 88682 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86695 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony LMPP120 projector lamp 120 W UHP :
The short editorial description of Sony LMPP120 projector lamp 120 W UHP

Replacement lamp for the projector VPL-PX1, 120 Watt UHP
More>>>
Sony LMPP120 projector lamp 120 W UHP:
The official marketing text of Sony LMPP120 projector lamp 120 W UHP as supplied by the manufacturer

The LMP-P120 is a 120 Watt UHP (Ultra High Performance) lamp for the projector model VPL-PX1.

During its entire lifetime, you can rely on a constant light output generated by this lamp.

When making important presentations, it is better to ensure you always have a projector lamp in spare, especially towards the end of the lamp’s lifetime.

Short summary description Sony LMPP120 projector lamp 120 W UHP:
This short summary of the Sony LMPP120 projector lamp 120 W UHP data-sheet is auto-generated and uses the product title and the first six key specs.

Sony LMPP120, UHP, 120 W, 2000 h

Long summary description Sony LMPP120 projector lamp 120 W UHP:
This is an auto-generated long summary of Sony LMPP120 projector lamp 120 W UHP based on the first three specs of the first five spec groups.

Sony LMPP120. Lamp type: UHP, Bulb power: 120 W, Service life of lamp: 2000 h

Features
Bulb power *
The power of the lamp, usually measured in watts (W).
120 W
Features
Service life of lamp
The length of time (usually measured in hours) which the lamp can be used for.
2000 h
Lamp type
The characteristics of the lamp.
UHP
Country Distributor
Deutschland 1 distributor(s)
Customer service details
X