Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Replacement lamp LMP-H180 180W UHP projector lamp

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Replacement lamp LMP-H180
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LMP-H180
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4901780802487
Category
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 44714
This statistic is based on the 78390 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 76581 free Open Icecat users .
Info modified on: 25 Nov 2017 21:10:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Replacement lamp LMP-H180 180W UHP projector lamp :
The short editorial description of Sony Replacement lamp LMP-H180 180W UHP projector lamp

Replacement lamp LMP-H180
More>>>
Sony Replacement lamp LMP-H180 180W UHP projector lamp:
The official marketing text of Sony Replacement lamp LMP-H180 180W UHP projector lamp as supplied by the manufacturer

-Replacement lamp for VPL-HS10 and VPL-HS20 projectors

Short summary description Sony Replacement lamp LMP-H180 180W UHP projector lamp:
This short summary of the Sony Replacement lamp LMP-H180 180W UHP projector lamp data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Replacement lamp LMP-H180, UHP, 180 W

Long summary description Sony Replacement lamp LMP-H180 180W UHP projector lamp:
This is an auto-generated long summary of Sony Replacement lamp LMP-H180 180W UHP projector lamp based on the first three specs of the first five spec groups.

Sony Replacement lamp LMP-H180. Lamp type: UHP, Bulb power: 180 W

Features
Bulb power *
The power of the lamp, usually measured in watts (W).
180 W
Features
Lamp type
UHP
Brand Image Product code Product Stock Price from
MicroLamp

MicroLamp ML11087 180W projector lamp
(show image)
ML11087 ML11087 EUR 169,00
(excl. VAT)
EUR 204,49 (incl. VAT)
GO Lamps

GO Lamps GL191 180W UHP projector lamp
(show image)
GL191 GL191 EUR 137,36
(excl. VAT)
EUR 164,84 (incl. VAT)
Country Distributor
Portugal 1 distributor(s)
France 1 distributor(s)
Deutschland 3 distributor(s)
Österreich 1 distributor(s)
United Kingdom 2 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)
Customer service details
X