Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony LIB81 StorStation tape auto loader/library 800 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIB81 StorStation
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LIB81EA-A3
Category
Storage device which contains one or more tape drive, a number of slots to hold tape cartridges, a barcode reader to identify tape cartridges and an automated method for loading tapes. A tape library with one drive is known as an auto loader.
Tape Auto Loaders & Libraries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7020
This statistic is based on the 85886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83930 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony LIB81 StorStation tape auto loader/library 800 GB :
The short editorial description of Sony LIB81 StorStation tape auto loader/library 800 GB

StorStation LIB81 8-slot AIT-3 Rackmount Autoloader
More>>>
Sony LIB81 StorStation tape auto loader/library 800 GB:
The official marketing text of Sony LIB81 StorStation tape auto loader/library 800 GB as supplied by the manufacturer

Why LIB81?
AIT tape drives have proven incredibly popular with users, with more than 650,000 drives shipped since the first release in 1996. These drives underpin the security of IT systems around the world.
Optimum Rack System
Many offices that are packed with proliferating PCs can be streamlined by introducing the rack-mountable AIT tape library LIB81 The compact AIT format frees up office space with its high-density data storage and offers great investment returns as the storage volume increases.
There is a growing demand for efficient stacking of servers, storage, and network equipment in 19 inch racks to reduce TCO by maximising system expandability, use of space, and ease of maintenance.
Simple Operation from Web Browser or Front Panel
System set-up and monitoring can be carried out easily from a web browser on a client PC, or from the front panel. The tape cartridge is
controlled at high speed with supreme reliability thanks to the R-MIC reader installed by default in the AIT3 tape drives, facilitating recovery in the event of a system crash.

Key features and benefits
• 800GB native capacity
- High capacity in compact form factor. Ideal for backup of small
networks or automated backup of PC servers;
• High reliability drive (400,000 hrs MTBF)
- Improved performance with extended operational life;
• 12MB/s native data transfer rate
- Backup a full tape in 2.5 hours;
• Fast access time to data (< 35 sec)
• Barcode reader included
- Very fast initialisation and start-up;
• Web based monitoring
- Simple administration through network;
• AME binder free AIT media for cleaner read/write head
- Less head clogging, less cleaning required, resulting in higher
reliability;
• Tape media read/write backward compatible with previous
generation AIT drives
- Easy upgrade path from AIT-1 or AIT-2 to latest generation protects investment;
• WORM media supported
• On-site service options available

Short summary description Sony LIB81 StorStation tape auto loader/library 800 GB:
This short summary of the Sony LIB81 StorStation tape auto loader/library 800 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony LIB81 StorStation, 800 GB, 2080 GB, 400000 h, 12 MB/s, 6 MB/s (native) AIT-2/12MB/s (native) AIT-3(sustained), 20 - 80%

Long summary description Sony LIB81 StorStation tape auto loader/library 800 GB:
This is an auto-generated long summary of Sony LIB81 StorStation tape auto loader/library 800 GB based on the first three specs of the first five spec groups.

Sony LIB81 StorStation. Native capacity: 800 GB, Compressed capacity: 2080 GB, Mean time between failures (MTBF): 400000 h. Burst transfer rate: 12 MB/s, Supported data transfer rates: 6 MB/s (native) AIT-2/12MB/s (native) AIT-3(sustained). Dimensions (WxDxH): 430 x 660 x 43.2 mm, Weight: 13.5 kg

Performance
Native capacity *
Actual medium capacity without applying compression.
800 GB
Compressed capacity *
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
2080 GB
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
400000 h
Data transmission
Burst transfer rate
12 MB/s
Data transmission
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
6 MB/s (native) AIT-2/12MB/s (native) AIT-3(sustained)
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35 °C
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
430 x 660 x 43.2 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
13.5 kg
Customer service details
X