location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony StorStation LIB162 16 slot Storage auto loader & library Tape Cartridge 1.6 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorStation LIB162 16 slot
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LIB162EAA3
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony StorStation LIB162 16 slot Storage auto loader & library Tape Cartridge 1.6 TB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage auto loader & library Tape Cartridge
  • - Native capacity: 1.6 TB Compressed capacity: 4.16 TB
  • - Mean time between failures (MTBF): 400000 h
Long product name Sony StorStation LIB162 16 slot Storage auto loader & library Tape Cartridge 1.6 TB :
The long product name of Sony StorStation LIB162 16 slot Storage auto loader & library Tape Cartridge 1.6 TB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StorStation LIB162 16 slot AIT-3 Rackmount Library
More>>>
Short summary description Sony StorStation LIB162 16 slot Storage auto loader & library Tape Cartridge 1.6 TB:
This short summary of the Sony StorStation LIB162 16 slot Storage auto loader & library Tape Cartridge 1.6 TB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony StorStation LIB162 16 slot, Storage auto loader & library, Tape Cartridge, 400000 h, 1.6 TB, 4.16 TB, 12 MB/s

Long summary description Sony StorStation LIB162 16 slot Storage auto loader & library Tape Cartridge 1.6 TB:
This is an auto-generated long summary of Sony StorStation LIB162 16 slot Storage auto loader & library Tape Cartridge 1.6 TB based on the first three specs of the first five spec groups.

Sony StorStation LIB162 16 slot. Product type: Storage auto loader & library, Media type: Tape Cartridge, Mean time between failures (MTBF): 400000 h. Native capacity: 1.6 TB, Compressed capacity: 4.16 TB. Burst transfer rate: 12 MB/s. Weight: 19 kg. Dimensions (WxDxH): 430 x 680 x 88 mm

Brand Image Product code Product Stock Price from
Sony

Sony StorStation LIB162 16 slot Storage auto loader & library Tape Cartridge 1.6 TB
(show image)
LIB162EAA3BK StorStation LIB162 16 slot 0.00
(excl. VAT)
0 (incl. VAT)