Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony StorStation LIB162 16 slot AIT-4 3200GB tape auto loader/library

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorStation LIB162 16 slot AIT-4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LIB162EA-A4
Category
Storage device which contains one or more tape drive, a number of slots to hold tape cartridges, a barcode reader to identify tape cartridges and an automated method for loading tapes. A tape library with one drive is known as an auto loader.
Tape Auto Loaders & Libraries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5267
This statistic is based on the 78390 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 76581 free Open Icecat users .
Info modified on: 30 Mar 2017 00:49:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony StorStation LIB162 16 slot AIT-4 3200GB tape auto loader/library :
The short editorial description of Sony StorStation LIB162 16 slot AIT-4 3200GB tape auto loader/library

StorStation LIB162 16 slot AIT-4 Rackmount Library
More>>>
Sony StorStation LIB162 16 slot AIT-4 3200GB tape auto loader/library:
The official marketing text of Sony StorStation LIB162 16 slot AIT-4 3200GB tape auto loader/library as supplied by the manufacturer

AIT tape drives have proven incredibly popular with users, with more than 650,000 drives shipped since the first release in 1996. These drives underpin the security of IT systems around the world.
Optimum Rack System
Many offices that are packed with profilerating PCs can be streamlined by introducing the rack-mountable AIT tape library LIB162. The compat AIT format frees up office space with its high-density data storage and offers demand for efficient stacking of servers, storage, and network equipment in 19 inch racks to reduce TCO by maximising system expandibility, use of space and ease of maintenance.
Simple Operation from Web Browser or Front Panel
System set-up and monitoring can be carried out easily from a web browser on a client PC, or from the front panel. The tape cartridge is controlled at high speed with supreme reliability thanks to the R-MIC reader installed by default in the AIT3Ex and AIT-4 tape drives, facilitating recovery in the event of a system crash.
The tape drive can be hot-swapped from the front . The LIB162 comes equipped with a hot swap function, which enables the built-in tape drive to be installed and removed without stopping the system, thus realising high availability as the tape drive can be replaced while the power to the server remains on. The tape drive can be replaced facilitating upgrading for maintenance or system expansion.

Short summary description Sony StorStation LIB162 16 slot AIT-4 3200GB tape auto loader/library:
This short summary of the Sony StorStation LIB162 16 slot AIT-4 3200GB tape auto loader/library data-sheet is auto-generated and uses the product title and the first six key specs.

Sony StorStation LIB162 16 slot AIT-4, 3200 GB, 8320 GB, 400000 h, 24 MB/s, 20 - 80%, 10 - 35 °C

Long summary description Sony StorStation LIB162 16 slot AIT-4 3200GB tape auto loader/library:
This is an auto-generated long summary of Sony StorStation LIB162 16 slot AIT-4 3200GB tape auto loader/library based on the first three specs of the first five spec groups.

Sony StorStation LIB162 16 slot AIT-4. Native capacity: 3200 GB, Compressed capacity: 8320 GB, Mean time between failures (MTBF): 400000 h. Burst transfer rate: 24 MB/s. Dimensions (WxDxH): 430 x 680 x 88 mm, Weight: 19 kg

Performance
Native capacity *
Actual medium capacity without applying compression.
3200 GB
Compressed capacity *
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
8320 GB
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
400000 h
Data transmission
Burst transfer rate
24 MB/s
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35 °C
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
430 x 680 x 88 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
19 kg
Customer service details
X