Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony LIB-162/A3 tape auto loader/library 1600 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIB-162/A3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LIB-162EA-A3
Category
Storage device which contains one or more tape drive, a number of slots to hold tape cartridges, a barcode reader to identify tape cartridges and an automated method for loading tapes. A tape library with one drive is known as an auto loader.
Tape Auto Loaders & Libraries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9137
This statistic is based on the 87814 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85818 free Open Icecat users.
Info modified on: 04 Apr 2019 04:31:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony LIB-162/A3 tape auto loader/library 1600 GB :
The short editorial description of Sony LIB-162/A3 tape auto loader/library 1600 GB

AIT-3 Tape Library, 16 Tape Cartridge with up to 4.16 TB Capacity, 1 or 2 AIT-3 Tape Drives
More>>>
Sony LIB-162/A3 tape auto loader/library 1600 GB:
The official marketing text of Sony LIB-162/A3 tape auto loader/library 1600 GB as supplied by the manufacturer

As the final step-up in capacity and speed, the Sony LIB-162/A3 offers 4.16 TB of data storage capacity and a 172.8 GB/hour transfer rate. The unit can be populated with one or two AIT-3 tape drives, and features a 16-slot internal carousel. Best of all, it's all packaged in a compact, 2U high size.

Up to 4.16 TB capacity (2.6:1 compression)
Robotics rated for greater than 1,000,000 cartridge changes
Unique 16 slot internal carousel configuration with built-in barcode reader
Transfer rate up to 172.8 GB per hour (2.6:1 compression) with AIT-3 drives
Low profile 2U height for leading storage density design per cubic foot
Scalable from one to two AIT-3 drives
User-friendly set up and operation for unattended backup

Short summary description Sony LIB-162/A3 tape auto loader/library 1600 GB:
This short summary of the Sony LIB-162/A3 tape auto loader/library 1600 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony LIB-162/A3, 1600 GB, 18 MB, 43.2 GB/h, 86.4 GB/h, 160 MB/s, 20 - 80%

Long summary description Sony LIB-162/A3 tape auto loader/library 1600 GB:
This is an auto-generated long summary of Sony LIB-162/A3 tape auto loader/library 1600 GB based on the first three specs of the first five spec groups.

Sony LIB-162/A3. Native capacity: 1600 GB, Drive device, buffer size: 18 MB. Backup rate native performance: 43.2 GB/h, Backup rate compressed performance: 86.4 GB/h, Burst transfer rate: 160 MB/s

Performance
Native capacity *
Actual medium capacity without applying compression.
1600 GB
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
18 MB
Data transmission
Backup rate native performance
43.2 GB/h
Data transmission
Backup rate compressed performance
86.4 GB/h
Burst transfer rate
160 MB/s
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70 °C
Customer service details
X