Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony LIB-162/A2 tape auto loader/library 800 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIB-162/A2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LIB-162EA-A2
Category
Storage device which contains one or more tape drive, a number of slots to hold tape cartridges, a barcode reader to identify tape cartridges and an automated method for loading tapes. A tape library with one drive is known as an auto loader.
Tape Auto Loaders & Libraries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8846
This statistic is based on the 86107 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84085 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:21
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years
Long product name Sony LIB-162/A2 tape auto loader/library 800 GB :
The short editorial description of Sony LIB-162/A2 tape auto loader/library 800 GB

AIT-2 Tape Library, 16 Tape Cartridges with up to 2.08 TB Capacity, 1 or 2 AIT-2 Tape Drives
More>>>
Sony LIB-162/A2 tape auto loader/library 800 GB:
The official marketing text of Sony LIB-162/A2 tape auto loader/library 800 GB as supplied by the manufacturer

Qualifying as one of the backup industry's slimmest libraries, the Sony LIB-162/A2 AIT tape library measures in at only 2 rack-units high. But don't let the compact size fool you, because the LIB-162/A2 offers up up to 2.08 TB of storage capacity with one or two AIT-2 tape drives and 16 tape cartridges.

Download Data Sheet (pdf) Model Highlights
Up to 2.08 TB capacity (2.6:1 compression)
Robotics rated for greater than 1,000,000 cartridge changes
Unique 16 slot internal carousel configuration with built-in barcode reader
Transfer rate up to 112 GB per hour (2.6:1 compression) with AIT-2 drives
Low profile 2U height for leading storage density design per cubic foot
Scalable from one to two AIT-2 drives
User-friendly set up and operation for unattended backup

Up to 2.08 TB Capacity (2.6:1 compression)
The AIT Library 162 tape library, with a unique 16 slot internal carousel configuration, holds up to 2.08 TB of data for enterprise level storage requirements

High Reliability
With an MTBF of greater than 300,000 Power On Hours (100% duty cycle) and greater than 1,000,000 cycles MCBF, the Sony AIT Library 162 can provide years of trouble-free operation

Scalable from 1 to 2 AIT Tape Drives
With 1 AIT-1 tape drive, the AIT Library 162 can deliver data transfer rates of up to 74.9 GB per hour (2.6:1 compression) to meet your storage needs and decrease your date backup window. A second, hot swappable, drive can be added on with an easy to install optional drive sled unit.

Low profile 2U height
With a very low profile 2U height, the AIT Library 162 delivers industry leading storage density per cubic foot, providing mass storage in a compact, easy to use, system.

Short summary description Sony LIB-162/A2 tape auto loader/library 800 GB:
This short summary of the Sony LIB-162/A2 tape auto loader/library 800 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony LIB-162/A2, 800 GB, 21.6 GB/h, 56.16 GB/h, 12 MB/s, 100 W, 430 x 680 x 88 mm

Long summary description Sony LIB-162/A2 tape auto loader/library 800 GB:
This is an auto-generated long summary of Sony LIB-162/A2 tape auto loader/library 800 GB based on the first three specs of the first five spec groups.

Sony LIB-162/A2. Native capacity: 800 GB. Backup rate native performance: 21.6 GB/h, Backup rate compressed performance: 56.16 GB/h, Burst transfer rate: 12 MB/s. Power consumption (typical): 100 W. Dimensions (WxDxH): 430 x 680 x 88 mm, Weight: 19 kg

Performance
Native capacity *
Actual medium capacity without applying compression.
800 GB
Data transmission
Backup rate native performance
21.6 GB/h
Backup rate compressed performance
56.16 GB/h
Data transmission
Burst transfer rate
12 MB/s
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
100 W
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
430 x 680 x 88 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
19 kg
Customer service details
X