Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony LCS-TGB Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCS-TGB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCSTGB
Category
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28292
This statistic is based on the 87169 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85154 free Open Icecat users.
Info modified on: 26 Jan 2018 06:09:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony LCS-TGB Black :
The short editorial description of Sony LCS-TGB Black

LCS-TGB Soft carrying case
More>>>
Sony LCS-TGB Black:
The official marketing text of Sony LCS-TGB Black as supplied by the manufacturer

- Soft carrying case for everyday use (black).
- Flip-over design gives quick access to Handycam® TG series.
- Includes belt loop for easy carrying.
- Storage pocket for additional Memory Stick™ (optional).
- Approx. Size (mm): W75 x H130 x D40.
- Approx. Weight: 90g.

Short summary description Sony LCS-TGB Black:
This short summary of the Sony LCS-TGB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony LCS-TGB, HDR-TG7VE, Black

Long summary description Sony LCS-TGB Black:
This is an auto-generated long summary of Sony LCS-TGB Black based on the first three specs of the first five spec groups.

Sony LCS-TGB. Compatibility: HDR-TG7VE, Product colour: Black

Features
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Leather
Compatibility
The other products, software and hardware this product can be used with.
HDR-TG7VE
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
90 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
75 x 40 x 130 mm
Customer service details
X