Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony TWA Carry case

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TWA Carry case
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCS-TWA/B
Category
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26672
This statistic is based on the 88752 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86751 free Open Icecat users.
Info modified on: 26 Jan 2018 07:18:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony TWA Carry case :
The short editorial description of Sony TWA Carry case

Genuine leather Carrying Case
More>>>
Sony TWA Carry case:
The official marketing text of Sony TWA Carry case as supplied by the manufacturer

- High-quality black genuine leather case.
- Includes rear belt loop.
- Magnetic clasp for easy opening and closing.

Short summary description Sony TWA Carry case:
This short summary of the Sony TWA Carry case data-sheet is auto-generated and uses the product title and the first six key specs.

Sony TWA Carry case, DSC-W300 DSC-W90 DSC-W80 DSC-W55 DSC-W35 DSC-T100 DSC-T70 DSC-T20 DSC-T70HDPR DSC-T20HDPR DSC-T2, Black

Long summary description Sony TWA Carry case:
This is an auto-generated long summary of Sony TWA Carry case based on the first three specs of the first five spec groups.

Sony TWA Carry case. Compatibility: DSC-W300 DSC-W90 DSC-W80 DSC-W55 DSC-W35 DSC-T100 DSC-T70 DSC-T20 DSC-T70HDPR DSC-T20HDPR DSC-T2, Product colour: Black

Features
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Leather
Features
Compatibility
The other products, software and hardware this product can be used with.
DSC-W300 DSC-W90 DSC-W80 DSC-W55 DSC-W35 DSC-T100 DSC-T70 DSC-T20 DSC-T70HDPR DSC-T20HDPR DSC-T2
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
70 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
98 x 31 x 72 mm
Customer service details
X