Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Carry Case Black Soft Leather f DSC-P1

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Carry Case Black Soft Leather f DSC-P1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCS-HGP1 show
Show alternative article codes used in the online market place
Category
Take your camera anywhere safely, with one of these comfortable camera cases.
camera cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13700
This statistic is based on the 74520 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72797 free Open Icecat users .
Info modified on: 12 Oct 2017 16:08:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Carry Case Black Soft Leather f DSC-P1 :
The short editorial description of Sony Carry Case Black Soft Leather f DSC-P1

Carry Case Black Soft Leather f DSC-P1
More>>>

Sony Carry Case Black Soft Leather f DSC-P1:
The official marketing text of Sony Carry Case Black Soft Leather f DSC-P1 as supplied by the manufacturer
This soft carrying case from Sony is specifically designed for Cyber-shot DSC-P1 Digital Camera. It provides complete protection for your camera while its compact design allows for fast access to it.
Short summary description Sony Carry Case Black Soft Leather f DSC-P1:
This short summary of the Sony Carry Case Black Soft Leather f DSC-P1 data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Carry Case Black Soft Leather f DSC-P1, Black, Leather, 80 g, 75 x 50 x 130 mm
Long summary description Sony Carry Case Black Soft Leather f DSC-P1 :

Sony Carry Case Black Soft Leather f DSC-P1. Colour of product: Black, Material: Leather. Weight: 80 g. Dimensions (WxDxH): 75 x 50 x 130 mm

This is an auto-generated long summary of Sony Carry Case Black Soft Leather f DSC-P1 based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Material
The material from which a thing is or can be made e.g. wood, plastic.
Leather
Technical details
Compatibility
The other products, software and hardware this product can be used with.
DSC-P9/P8/P7/P2/P5/P3/P1
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
80 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
75 x 50 x 130 mm
X