Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Carry Case soft nylon black f Mavica 91

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Carry Case soft nylon black f Mavica 91
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCS-FD95
Category
Take your camera anywhere safely, with one of these comfortable camera cases.
camera cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14073
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 23 Nov 2017 21:13:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Carry Case soft nylon black f Mavica 91 :
The short editorial description of Sony Carry Case soft nylon black f Mavica 91

Carry Case soft nylon black f Mavica 97
More>>>

Sony Carry Case soft nylon black f Mavica 91:
The official marketing text of Sony Carry Case soft nylon black f Mavica 91 as supplied by the manufacturer
Protect your camera with Sony's LCS-FD95 Mavica Fitted Soft Carrying Case. Featuring a compact design, this case will allow you to tote your MVC-FD95 Digital Mavica with ease. The LCS-FD95 also permits fast and easy access to your camera so that when the moment is right you never miss a shot. Thick, protective padding. Fits Mavica digital camera MVC-FD95. Attractive, high-quality design.
Short summary description Sony Carry Case soft nylon black f Mavica 91:
This short summary of the Sony Carry Case soft nylon black f Mavica 91 data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Carry Case soft nylon black f Mavica 91, MVC-FD95/FD97, Black
Long summary description Sony Carry Case soft nylon black f Mavica 91 :

Sony Carry Case soft nylon black f Mavica 91. Compatibility: MVC-FD95/FD97. Colour of product: Black

This is an auto-generated long summary of Sony Carry Case soft nylon black f Mavica 91 based on the first three specs of the first five spec groups.
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Material
The material from which a thing is or can be made e.g. wood, plastic.
Nylon
Features
Compatibility
The other products, software and hardware this product can be used with.
MVC-FD95/FD97
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
170 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
160 x 140 x 220 mm
X