Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony LCS-CP2 Equipment Case

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCS-CP2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCS-CP2 show
Show alternative article codes used in the online market place
Category
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 37804
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 12 Oct 2017 16:08:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony LCS-CP2 Equipment Case :
The short editorial description of Sony LCS-CP2 Equipment Case

Soft Cyber-shot® Carrying Case for Cybershot P-xx
More>>>

Sony LCS-CP2 Equipment Case:
The official marketing text of Sony LCS-CP2 Equipment Case as supplied by the manufacturer
Featuring a compact design, this case will allow you to tote your P Series Cyber-Shot® camera with style and ease. The case also permits fast and easy access to your camera and accessories so that when the moment is right you never miss a shot.
• Made of high quality black simulate leather

• Extra padding for protection
Short summary description Sony LCS-CP2 Equipment Case:
This short summary of the Sony LCS-CP2 Equipment Case data-sheet is auto-generated and uses the product title and the first six key specs.
Sony LCS-CP2, Black, 75 mm, 145 mm, 95 mm
Long summary description Sony LCS-CP2 Equipment Case :

Sony LCS-CP2. Colour of product: Black. Width: 75 mm, Depth: 145 mm, Height: 95 mm

This is an auto-generated long summary of Sony LCS-CP2 Equipment Case based on the first three specs of the first five spec groups.
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Width
The measurement or extent of something from side to side.
75 mm
Depth
The distance from the front to the back of something.
145 mm
Height
The measurement of the product from head to foot or from base to top.
95 mm
X