Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony AX2 Carry case

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AX2 Carry case
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCS-AX2
Category
Take your camera anywhere safely, with one of these comfortable camera cases.
camera cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 23402
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 21 Dec 2017 17:20:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony AX2 Carry case :
The short editorial description of Sony AX2 Carry case

Soft Carry Case, Black
More>>>

Sony AX2 Carry case:
The official marketing text of Sony AX2 Carry case as supplied by the manufacturer
Features

- Compact, soft carry case with flip-over cover
- Includes shoulder strap
- Stain resistant finish
- Small pocket to store spare Memory Stick™ (not included)
Short summary description Sony AX2 Carry case:
This short summary of the Sony AX2 Carry case data-sheet is auto-generated and uses the product title and the first six key specs.
Sony AX2 Carry case, Messenger case, HDR-XR260VE, HDR-XR155E, HDR-CX410VE, HDR-PJ420VE, HDR-PJ650VE, HDR-PJ780VE, DR-TD30VE,..., Black
Long summary description Sony AX2 Carry case :

Sony AX2 Carry case. Case type: Messenger case. Compatibility: HDR-XR260VE, HDR-XR155E, HDR-CX410VE, HDR-PJ420VE, HDR-PJ650VE, HDR-PJ780VE, DR-TD30VE,.... Colour of product: Black

This is an auto-generated long summary of Sony AX2 Carry case based on the first three specs of the first five spec groups.
Design
Case type *
The size, shape and style of the case.
Messenger case
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Case carrying style
How the case is carried e.g. over one shoulder, on the back (with backpack straps).
Shoulder strap
Features
Compatibility
The other products, software and hardware this product can be used with.
HDR-XR260VE, HDR-XR155E, HDR-CX410VE, HDR-PJ420VE, HDR-PJ650VE, HDR-PJ780VE, DR-TD30VE, HDR-CX320E, HDR-CX280E, HDR-PJ220E, HDR-CX220E, HDR-CX730E, HDR-CX190E, HDR-PJ200E, HDR-PJ320E, HDR-TD20VE, HDR-CX250E, HDR-CX210E, HDR-PJ260VE, HDR-CX350VE, HDR-CX305E, HDR-CX155E, HDR-CX115E, HDR-CX105E, HDR-CX11E, HDR-TG3E, HDR-CX6EK, HDR-PJ10E, HDR-CX700VE, DCR-SR37E, DCR-SR57E, DCR-SX30E, DCR-SX50E, DCR-SX15E, DCR-DVD150E, DCR-DVD450E, MHS-PM1
Weight & dimensions
Width
The measurement or extent of something from side to side.
180 mm
Depth
The distance from the front to the back of something.
110 mm
Height
The measurement of the product from head to foot or from base to top.
140 mm
X