Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Semi soft carrying case for S Series Cyber-shot® cameras Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Semi soft carrying case for S Series Cyber-shot® cameras
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCM-SX
Category
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16321
This statistic is based on the 85886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83930 free Open Icecat users.
Info modified on: 03 Jun 2019 16:05:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Semi soft carrying case for S Series Cyber-shot® cameras Black :
The short editorial description of Sony Semi soft carrying case for S Series Cyber-shot® cameras Black

Semi soft carrying case for S Series Cyber-shot® cameras
More>>>
Sony Semi soft carrying case for S Series Cyber-shot® cameras Black:
The official marketing text of Sony Semi soft carrying case for S Series Cyber-shot® cameras Black as supplied by the manufacturer

Protect your investment with a top-quality carrying case made exclusively to fit your SONY Cyber-shot® camera. Providing great value, these rugged cases shield your camera from bumps, jolts and the weather.
• Compact, Easy To Carry Shoulder Bag

• Attactive And Padded To Protect Your Camera

• Includes Case For Spare Battery (NP-FM50)

• Designed For Carrying On Supplied Shoulder Strap Or Belt

Short summary description Sony Semi soft carrying case for S Series Cyber-shot® cameras Black:
This short summary of the Sony Semi soft carrying case for S Series Cyber-shot® cameras Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Semi soft carrying case for S Series Cyber-shot® cameras, Black

Long summary description Sony Semi soft carrying case for S Series Cyber-shot® cameras Black:
This is an auto-generated long summary of Sony Semi soft carrying case for S Series Cyber-shot® cameras Black based on the first three specs of the first five spec groups.

Sony Semi soft carrying case for S Series Cyber-shot® cameras. Product colour: Black

Features
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Width
The measurement or extent of something from side to side.
125 mm
Depth
The distance from the front to the back of something.
160 mm
Height
The measurement of the product from head to foot or from base to top.
105 mm
Customer service details
X