Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Semi-Soft Cyber-shot® Carrying Case for DSC-P5 Blue

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Semi-Soft Cyber-shot® Carrying Case for DSC-P5
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCM-PX
Category
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14413
This statistic is based on the 85930 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83968 free Open Icecat users.
Info modified on: 03 Jun 2019 14:04:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Semi-Soft Cyber-shot® Carrying Case for DSC-P5 Blue :
The short editorial description of Sony Semi-Soft Cyber-shot® Carrying Case for DSC-P5 Blue

Semi-Soft Cyber-shot® Carrying Case for DSC-P5
More>>>
Sony Semi-Soft Cyber-shot® Carrying Case for DSC-P5 Blue:
The official marketing text of Sony Semi-Soft Cyber-shot® Carrying Case for DSC-P5 Blue as supplied by the manufacturer

Get this attractive semi-soft carrying case for use everywhere you go. Its portable and convenient size will protect your compact P Series Cyber-shot® digital camera and insure its protection.
• Compact style just fit carrying case

• Perfect to use as a protective case

• Can be used with 3 way style, hand bag, shoulder bag and waist pouch.

• Includes:
Battery Case
Shoulder Belt

Short summary description Sony Semi-Soft Cyber-shot® Carrying Case for DSC-P5 Blue:
This short summary of the Sony Semi-Soft Cyber-shot® Carrying Case for DSC-P5 Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Semi-Soft Cyber-shot® Carrying Case for DSC-P5, Blue

Long summary description Sony Semi-Soft Cyber-shot® Carrying Case for DSC-P5 Blue:
This is an auto-generated long summary of Sony Semi-Soft Cyber-shot® Carrying Case for DSC-P5 Blue based on the first three specs of the first five spec groups.

Sony Semi-Soft Cyber-shot® Carrying Case for DSC-P5. Product colour: Blue

Features
Product colour *
The colour e.g. red, blue, green, black, white.
Blue
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Polyurethane
Weight & dimensions
Width
The measurement or extent of something from side to side.
70 mm
Depth
The distance from the front to the back of something.
140 mm
Height
The measurement of the product from head to foot or from base to top.
55 mm
Customer service details
X