Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Carry Case Nylon Blue just fit f IP220

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Carry Case Nylon Blue just fit f IP220
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCM-IPM
Category
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9356
This statistic is based on the 86030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84054 free Open Icecat users.
Info modified on: 03 Jun 2019 09:21:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Carry Case Nylon Blue just fit f IP220 :
The short editorial description of Sony Carry Case Nylon Blue just fit f IP220

Carry Case Nylon Blue just fit for DCR-IP220(Model LC-M3 or LC-M3 )
More>>>
Sony Carry Case Nylon Blue just fit f IP220:
The official marketing text of Sony Carry Case Nylon Blue just fit f IP220 as supplied by the manufacturer

MM: Maintenance Manual
SM: Service Manual
OM: Operation Manual

P1: Part 1 - manuals for some complex products are divided into several parts
V1: Volume 1 - manuals for some complex products are divided into several volumes
E2: Edition 2 - the second major edition of this particular manual, normally representing a different production batch and therefore a change in serial number range
R1: Revision 1 - the first minor revision of this particular manual, normally representing a number of corrections to the manual.
Sup3: Supplement 3 - the third supplement to this edition of the manual, normally containing just the changes in a more recent revision. It can be more cost effective to 'upgrade' your manual by purchasing the supplements (which contain just the changed pages) than purchasing a complete new manual.

Short summary description Sony Carry Case Nylon Blue just fit f IP220:
This short summary of the Sony Carry Case Nylon Blue just fit f IP220 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Carry Case Nylon Blue just fit f IP220, This is only available as an accessory for the DCR- IP220E., Blue

Long summary description Sony Carry Case Nylon Blue just fit f IP220:
This is an auto-generated long summary of Sony Carry Case Nylon Blue just fit f IP220 based on the first three specs of the first five spec groups.

Sony Carry Case Nylon Blue just fit f IP220. Compatibility: This is only available as an accessory for the DCR- IP220E., Product colour: Blue

Features
Product colour *
The colour e.g. red, blue, green, black, white.
Blue
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Nylon
Compatibility
The other products, software and hardware this product can be used with.
This is only available as an accessory for the DCR- IP220E.
Weight & dimensions
Width
The measurement or extent of something from side to side.
110 mm
Depth
The distance from the front to the back of something.
90 mm
Height
The measurement of the product from head to foot or from base to top.
185 mm
Customer service details
X