Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Carry Case Soft just-fit fir DSC-F717, -F707 Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Carry Case Soft just-fit fir DSC-F717, -F707
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCJ-FHA show
Show alternative article codes used in the online market place
Category
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11597
This statistic is based on the 86081 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84076 free Open Icecat users.
Info modified on: 03 Jun 2019 15:22:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Carry Case Soft just-fit fir DSC-F717, -F707 Black :
The short editorial description of Sony Carry Case Soft just-fit fir DSC-F717, -F707 Black

Custom-fit Leather Cyber-shot® Carrying Case
More>>>
Sony Carry Case Soft just-fit fir DSC-F717, -F707 Black:
The official marketing text of Sony Carry Case Soft just-fit fir DSC-F717, -F707 Black as supplied by the manufacturer

A Sony Direct Online exclusive, this attractive leather carrying case is form-fitting to your DSC-F707 or F717 Cyber-shot® digital still camera and allows for quick access to your camera to make sure you don't miss a shot.
• High-grade leather construction

• Unique form-fitting design to match the DSC-F707 and F717 Cyber-shot cameras

Short summary description Sony Carry Case Soft just-fit fir DSC-F717, -F707 Black:
This short summary of the Sony Carry Case Soft just-fit fir DSC-F717, -F707 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Carry Case Soft just-fit fir DSC-F717, -F707, Black

Long summary description Sony Carry Case Soft just-fit fir DSC-F717, -F707 Black:
This is an auto-generated long summary of Sony Carry Case Soft just-fit fir DSC-F717, -F707 Black based on the first three specs of the first five spec groups.

Sony Carry Case Soft just-fit fir DSC-F717, -F707. Product colour: Black

Features
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Leather
Weight & dimensions
Width
The measurement or extent of something from side to side.
140 mm
Depth
The distance from the front to the back of something.
80 mm
Height
The measurement of the product from head to foot or from base to top.
200 mm
Customer service details
X