Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Carry Case Aluminium for DCR-VX2000 Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Carry Case Aluminium for DCR-VX2000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCH-VX2000
Category
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12916
This statistic is based on the 86002 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84031 free Open Icecat users.
Info modified on: 04 Jun 2019 09:07:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Carry Case Aluminium for DCR-VX2000 Silver :
The short editorial description of Sony Carry Case Aluminium for DCR-VX2000 Silver

Carry Case Aluminium for DCR-VX2000
More>>>
Sony Carry Case Aluminium for DCR-VX2000 Silver:
The official marketing text of Sony Carry Case Aluminium for DCR-VX2000 Silver as supplied by the manufacturer

Travel like a pro. Our stylish, sturdy hard carrying case keeps your digital DCR-VX2000 Handycam® safe from damage while traveling, and has a handy extra compartment to store your accessories.
• Silver hard carrying case

• Exclusively for the DCR-VX2000

• Sophisticated design recommend for enthusiasts and professional

• Includes detachable shoulder strap

• High-grade aluminum construction

• Case holds batteries, tapes and assorted accessories

Short summary description Sony Carry Case Aluminium for DCR-VX2000 Silver:
This short summary of the Sony Carry Case Aluminium for DCR-VX2000 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Carry Case Aluminium for DCR-VX2000, Silver

Long summary description Sony Carry Case Aluminium for DCR-VX2000 Silver:
This is an auto-generated long summary of Sony Carry Case Aluminium for DCR-VX2000 Silver based on the first three specs of the first five spec groups.

Sony Carry Case Aluminium for DCR-VX2000. Product colour: Silver

Features
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Weight & dimensions
Width
The measurement or extent of something from side to side.
524 mm
Depth
The distance from the front to the back of something.
368 mm
Height
The measurement of the product from head to foot or from base to top.
244 mm
Customer service details
X