Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 21IN LCD-TV 53.3 cm (21")

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
21IN LCD-TV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KLV-21SR2B show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4901780868575
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12858
This statistic is based on the 87657 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85639 free Open Icecat users.
Info modified on: 29 May 2019 15:25:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony 21IN LCD-TV 53.3 cm (21") :
The short editorial description of Sony 21IN LCD-TV 53.3 cm (21")

21IN LCD-TV KLV21SR2S 4:3 TV BLACK IN (PC)
More>>>
Sony 21IN LCD-TV 53.3 cm (21"):
The official marketing text of Sony 21IN LCD-TV 53.3 cm (21") as supplied by the manufacturer

A Videophile's Dream. See anamorphic widescreen content in its full detail. Sony's LCD WEGA Televisions are flat and slim, producing smooth, crisp images. Discover the true meaning of high performance.

Short summary description Sony 21IN LCD-TV 53.3 cm (21"):
This short summary of the Sony 21IN LCD-TV 53.3 cm (21") data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 21IN LCD-TV, 53.3 cm (21"), 1024 x 768 pixels, LCD

Long summary description Sony 21IN LCD-TV 53.3 cm (21"):
This is an auto-generated long summary of Sony 21IN LCD-TV 53.3 cm (21") based on the first three specs of the first five spec groups.

Sony 21IN LCD-TV. Display diagonal: 53.3 cm (21"), Display resolution: 1024 x 768 pixels, Display technology: LCD, Display brightness: 450 cd/m², Response time: 16 ms, Contrast ratio (typical): 750:1. Weight: 9.3 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
53.3 cm (21")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
450 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
16 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
750:1
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
170°
Audio
Audio system
System used to play music or speech.
BBE Sound / Uitgangsvermogen (muziek) (L,R) 3(W) / Uitgangsvermogen (RMS) (L,R)2.6 (W) / Uitgangsvermogen (RMS) (sub) 3.8(W) / Geluidssysteem Virtual Dolby .
Weight & dimensions
Width *
The measurement or extent of something from side to side.
528 mm
Depth *
The distance from the front to the back of something.
118 mm
Height *
The measurement of the product from head to foot or from base to top.
491 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9.3 kg
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD Si TFT
I/O ports
An interface on a device to which you can connect another device.
x headphones ( mini-phone stereo 3.5 mm ) 1 x S-Video input ( 4 PIN mini-DIN ) 1 x SCART (RGB) ( 21 PIN SCART ) 1 x SCART ( 21 PIN SCART ) 1 x composite video/audio input ( RCA phono x 3 )
Customer service details
X