Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony KE-W50A10E 127 cm (50") Full HD Black,Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KE-W50A10E
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KEW50A10E show
Show alternative article codes used in the online market place
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23277
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 18 Feb 2020 13:34:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony KE-W50A10E 127 cm (50") Full HD Black,Silver :
The short editorial description of Sony KE-W50A10E 127 cm (50") Full HD Black,Silver

50" plasma-TV, geschikt voor HD, 1366 x 768, 16:9, S-master digitale versterker voor een audiovermogen van 100 W en HDMI™-ingang.
More>>>
Sony KE-W50A10E 127 cm (50") Full HD Black,Silver:
The official marketing text of Sony KE-W50A10E 127 cm (50") Full HD Black,Silver as supplied by the manufacturer

Prestigious HD Ready 50" Plasma television with integrated digital tuner for Freeview reception, high resolution picture processors, S-master digital amplifier producing 100W audio power and HDMI input.

- 50" Plasma TV
- High Resolution Image Processors
- HD Ready
- Integrated Digital Tuner for Freeview
- HDMI Input

Short summary description Sony KE-W50A10E 127 cm (50") Full HD Black,Silver:
This short summary of the Sony KE-W50A10E 127 cm (50") Full HD Black,Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony KE-W50A10E, 127 cm (50"), 1366 x 768 pixels, Full HD, Plasma, Black,Silver

Long summary description Sony KE-W50A10E 127 cm (50") Full HD Black,Silver:
This is an auto-generated long summary of Sony KE-W50A10E 127 cm (50") Full HD Black,Silver based on the first three specs of the first five spec groups.

Sony KE-W50A10E. Display diagonal: 127 cm (50"), Display resolution: 1366 x 768 pixels, HD type: Full HD, Display technology: Plasma, Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Weight: 52 kg. Product colour: Black,Silver

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
127 cm (50")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
Plasma
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
5000:1
Comb filter
3D
Viewable size diagonal
127 cm
Audio
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
100 W
Audio system
System used to play music or speech.
Dolby Virtual (Prologic2) / BBE Digital
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black,Silver
VESA mounting *
Yes
Performance
Noise reduction *
Yes
Teletext
250 pages
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Management features
Sleep timer
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
340 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.6 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1336 mm
Depth *
The distance from the front to the back of something.
89 mm
Height *
The measurement of the product from head to foot or from base to top.
789 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
52 kg
Width (with stand)
1336 mm
Depth (with stand)
360 mm
Height (with stand)
870 mm
Weight with stand
67.5 kg
Packaging data
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
Power requirements
100 ~ 240V (50 ~ 60Hz)
I/O ports
An interface on a device to which you can connect another device.
4 Pin (Y/C) In MiniJack 3.5 PCMCIA Card RCA Audio Out RCA AV Input Scart 1 Scart 2 Scart 3 Component
Customer service details
X